STANDEXMEDER MK16-B-2
STANDEXMEDER MK16-B-2
feed

STANDEXMEDER MK16-B-2

Manufacturer No:

MK16-B-2

Manufacturer:

STANDEXMEDER

Utmel No:

1569-MK16-B-2

Package:

-

ECAD Model:

Description:

SWITCH REED SPST-NO 400MA 200V

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MK16-B-2 information

Specifications
Product Details
STANDEXMEDER MK16-B-2 technical specifications, attributes, parameters and parts with similar specifications to STANDEXMEDER MK16-B-2.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 130 C
  • Unit Weight
    0.011288 oz
  • Minimum Operating Temperature
    - 40 C
  • Factory Pack QuantityFactory Pack Quantity
    2500
  • Mounting Styles
    SMD/SMT
  • Part # Aliases
    9161870022
  • Manufacturer
    Standex Electronics
  • Brand
    MEDER electronic (Standex)
  • RoHS
    Details
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 130°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    MK16
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Type
    Molded Body
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    0.2pF
  • Subcategory
    Sensors
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Gull Wing
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    200 V
  • Circuit

    The parameter "Circuit" in electronic components refers to the interconnected arrangement of various electronic elements such as resistors, capacitors, inductors, and active devices like transistors. It defines the path through which electric current flows and establishes the operational behavior of the components within that system. Circuits can be classified as analog or digital, depending on the type of signals they handle, and can vary in complexity from simple series or parallel configurations to intricate designs used in advanced applications.

    SPST-NO
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    400 mA
  • Output Configuration

    Output Configuration in electronic components refers to the arrangement or setup of the output pins or terminals of a device. It defines how the output signals are structured and how they interact with external circuits or devices. The output configuration can determine the functionality and compatibility of the component in a circuit design. Common types of output configurations include single-ended, differential, open-drain, and push-pull configurations, each serving different purposes and applications in electronic systems. Understanding the output configuration of a component is crucial for proper integration and operation within a circuit.

    SPST-NO
  • Operate Time

    The time interval between the instant of the occurrence of a specified input condition to a system and the instant of completion of a specified operation.

    0.6ms
  • Sensing Distance

    It is the sensing range for which the sensor can stably detect the standard sensing object even if there is an ambient temperature drift and/or supply voltage fluctuation. (Normally, it is 70 to 80 % of the maximum operation distance.)

    -
  • Release Time

    In telecommunication, release time is the time interval for a circuit to respond when an enabling signal is discontinued

    0.05ms
  • Sensing Method

    The sensing method in electronic components refers to the technique or mechanism used to detect and measure physical phenomena such as temperature, pressure, light, or motion. This includes a variety of technologies such as resistive, capacitive, inductive, and optical sensing methods. The choice of sensing method affects the accuracy, response time, and application suitability of the electronic component. It plays a crucial role in determining how effectively a device can interact with and interpret its environment.

    Magnetic
  • Power - Rated

    Power - Rated is a parameter that refers to the maximum power that an electronic component can handle or deliver under specified conditions. It is typically expressed in watts and is an important specification to consider when designing or selecting components for a circuit. The rated power helps determine the component's capability to handle electrical loads without overheating or failing. It is crucial to operate components within their rated power limits to ensure optimal performance and reliability. Exceeding the rated power can lead to component damage, malfunction, or even safety hazards.

    10W
  • Size - Body

    The parameter "Size - Body" in electronic components refers to the physical dimensions of the component's body or package. It typically includes measurements such as length, width, and height, which are critical for ensuring compatibility with circuit boards and other components. This parameter is vital for fitting components into designated spaces within electronic devices and affects factors like heat dissipation and overall performance. Proper understanding of the Size - Body specification helps engineers design efficient and compact electronic systems.

    0.457" L x 0.091" W x 0.091" H (11.60mm x 2.30mm x 2.30mm)
  • Current - Switching

    Current - Switching is a parameter used to describe the ability of an electronic component to handle rapid changes in current flow. It is particularly important in devices such as transistors and diodes that are used for switching applications. This parameter specifies the maximum current that the component can handle when transitioning from an off state to an on state or vice versa. Components with higher current-switching capabilities are able to switch between states more quickly and efficiently, making them suitable for high-speed applications. It is crucial to consider the current-switching characteristics of a component to ensure reliable and stable operation in electronic circuits.

    400mA (AC/DC)
  • Operate Range

    Operate Range in electronic components refers to the range of values within which the component can function properly and reliably. This parameter typically includes specifications such as voltage, current, temperature, frequency, and other environmental conditions that the component can operate within. It is important to stay within the specified operate range to ensure the component's performance, longevity, and safety. Operating outside of the specified range may lead to malfunctions, damage, or even failure of the component. Manufacturers provide operate range specifications in datasheets to guide users in proper usage and integration of the component in their electronic systems.

    10 ~ 15AT
  • Current - Carry
    500mA (AC/DC)
  • Voltage - Switching AC

    Voltage - Switching AC is a parameter used to describe the maximum alternating current (AC) voltage that a component can handle when switching between different states or conducting operations. This parameter is important in electronic components such as switches, relays, and transistors that are designed to handle AC signals. It indicates the maximum voltage that can be safely applied across the component during switching operations without causing damage. It is crucial to consider this parameter when designing circuits to ensure the component can handle the voltage levels present in the system.

    200V
  • Voltage - Switching DC

    Voltage - Switching DC refers to the maximum direct current voltage that an electronic component, such as a transistor or relay, can handle while operating in a switching mode. It is crucial for ensuring reliable performance and preventing damage during the rapid on-off switching cycles. This parameter indicates the threshold above which the device may fail to operate correctly or could be destroyed due to excessive voltage stress. Understanding the switching DC voltage rating helps designers select suitable components for their circuits, ensuring functionality and safety.

    200V
  • Release Range

    Release Range in electronic components refers to the specific range of voltage or current levels at which a component, such as a relay or a sensor, will deactivate or return to its normal state after being triggered. It indicates the minimum and maximum values of the input signal that can effectively cause the component to release from its activated position. This parameter is crucial for ensuring that devices operate reliably within their intended operational boundaries and do not inadvertently activate or deactivate outside of specified conditions.

    --
  • Product Category

    a particular group of related products.

    Proximity Sensors
  • Width
    2.3 mm
  • Height
    2.3 mm
  • Length
    11.5 mm
  • Length - Overall

    Length - Overall is a crucial parameter in electronic components that refers to the total length of a component from one end to the other. It encompasses any protruding features or attachments, providing a complete measurement of the component's size. This dimension is essential for determining compatibility with circuit boards, housing, and other components in an assembly. Accurate knowledge of the overall length helps ensure proper fit and function in electronic designs.

    0.614" (15.60mm)
  • Height Above Board

    Height Above Board is a parameter that refers to the distance between the bottom surface of an electronic component and the surface of the circuit board on which it is mounted. This measurement is important for determining the clearance and spacing requirements for the component to ensure proper assembly and functionality of the circuit board. It is typically specified in millimeters or inches and is crucial for ensuring that the component fits correctly on the board without interfering with other components or the overall design of the electronic system. Manufacturers provide this information in datasheets to help designers and engineers select the appropriate components for their applications.

    0.094" (2.40mm)
0 Similar Products Remaining

Product Description

The MK16-B-2 is a high-performance magnetic reed switch from Standex Meder, a leading manufacturer of electronic components. This SPST-NO switch is designed for surface mount applications and offers exceptional reliability and durability. With a compact molded body and gull wing termination style, it is ideal for use in a variety of industries, including automotive, industrial automation, and medical devices.

Features

  • Molded body with gull wing termination style for easy surface mount installation
  • SPST-NO circuit configuration for simple switching applications
  • High switching current of 400mA (AC/DC) and voltage of 200V (AC/DC)
  • Power-rated at 10W, making it suitable for high-power applications
  • Fast switching times: operate time of 0.6ms and release time of 0.05ms
  • Operating temperature range of -40°C to 130°C, making it suitable for harsh environments
  • Compact size: 0.457" L x 0.091" W x 0.091" H (11.60mm x 2.30mm x 2.30mm)
  • Low capacitance of 0.2pF, reducing signal distortion and noise

Applications

  • Automotive: engine management systems, ignition systems, and safety systems
  • Industrial automation: process control, machine automation, and robotics
  • Medical devices: patient monitoring systems, medical equipment, and surgical instruments
  • General electronics: consumer electronics, telecommunications, and computer peripherals

Alternative Parts

  • MK16-A-2: similar specifications, but with a different termination style
  • MK16-C-2: similar specifications, but with a different body style
  • MK16-D-2: similar specifications, but with a different operating temperature range

Embedded Modules

  • Various industrial automation and robotics systems
  • Medical devices and patient monitoring systems
  • Automotive engine management and safety systems

FAQs

Q: What is the maximum operating temperature of the MK16-B-2? A: The maximum operating temperature is +130°C.

Q: What is the minimum operating temperature of the MK16-B-2? A: The minimum operating temperature is -40°C.

Q: What is the switching current of the MK16-B-2? A: The switching current is 400mA (AC/DC).

Q: What is the voltage rating of the MK16-B-2? A: The voltage rating is 200V (AC/DC).

Q: What is the power rating of the MK16-B-2? A: The power rating is 10W.

MK16-B-2 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MK16-B-2" in STANDEXMEDER MK16-B-2.
  • Part Number
  • Manufacturer
  • Package
  • Description