STC Micro IAP12C5A60S2-35I-LQFP44
STC Micro IAP12C5A60S2-35I-LQFP44
feed

STC Micro IAP12C5A60S2-35I-LQFP44

Manufacturer No:

IAP12C5A60S2-35I-LQFP44

Manufacturer:

STC Micro

Utmel No:

2368-IAP12C5A60S2-35I-LQFP44

Package:

LQFP-44_10x10x08P

ECAD Model:

Description:

IAP12C5A60S2-35I-LQFP44 datasheet pdf and Unclassified product details from STC Micro stock available at Utmel

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 6000

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
IAP12C5A60S2-35I-LQFP44 information

Specifications
STC Micro IAP12C5A60S2-35I-LQFP44 technical specifications, attributes, parameters and parts with similar specifications to STC Micro IAP12C5A60S2-35I-LQFP44.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    LQFP-44_10x10x08P
  • Number of I/Os
    40
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Speed

    In electronic components, "Speed" typically refers to the rate at which data can be processed or transferred within the component. It is a measure of how quickly the component can perform its functions, such as executing instructions or transmitting signals. Speed is often specified in terms of frequency, such as clock speed in processors or data transfer rate in memory modules. Higher speed components can perform tasks more quickly, leading to improved overall performance in electronic devices. It is an important parameter to consider when designing or selecting electronic components for specific applications.

    35MHz
  • RAM Size

    RAM size refers to the amount of random access memory (RAM) available in an electronic component, such as a computer or smartphone. RAM is a type of volatile memory that stores data and instructions that are actively being used by the device's processor. The RAM size is typically measured in gigabytes (GB) and determines how much data the device can store and access quickly for processing. A larger RAM size allows for smoother multitasking, faster loading times, and better overall performance of the electronic component. It is an important factor to consider when choosing a device, especially for tasks that require a lot of memory, such as gaming, video editing, or running multiple applications simultaneously.

    1280Bytes
  • Voltage - Supply (Vcc/Vdd)

    Voltage - Supply (Vcc/Vdd) is a key parameter in electronic components that specifies the voltage level required for the proper operation of the device. It represents the power supply voltage that needs to be provided to the component for it to function correctly. This parameter is crucial as supplying the component with the correct voltage ensures that it operates within its specified limits and performance characteristics. It is typically expressed in volts (V) and is an essential consideration when designing and using electronic circuits to prevent damage and ensure reliable operation.

    4V~5.5V
  • Core Processor

    The term "Core Processor" typically refers to the central processing unit (CPU) of a computer or electronic device. It is the primary component responsible for executing instructions, performing calculations, and managing data within the system. The core processor is often considered the brain of the device, as it controls the overall operation and functionality. It is crucial for determining the speed and performance capabilities of the device, as well as its ability to handle various tasks and applications efficiently. In modern devices, core processors can have multiple cores, allowing for parallel processing and improved multitasking capabilities.

    8051
  • Program Memory Type

    Program memory typically refers to flash memory when it is used to hold the program (instructions). Program memory may also refer to a hard drive or solid state drive (SSD). Contrast with data memory.

    FLASH
  • Core Size

    Core size in electronic components refers to the physical dimensions of the core material used in devices such as inductors and transformers. The core size directly impacts the performance characteristics of the component, including its inductance, saturation current, and frequency response. A larger core size typically allows for higher power handling capabilities and lower core losses, while a smaller core size may result in a more compact design but with limitations on power handling and efficiency. Designers must carefully select the core size based on the specific requirements of the application to achieve optimal performance and efficiency.

    8-Bit
  • Program Memory Size

    Program Memory Size refers to the amount of memory available in an electronic component, such as a microcontroller or microprocessor, that is used to store program instructions. This memory is non-volatile, meaning that the data stored in it is retained even when the power is turned off. The program memory size determines the maximum amount of code that can be stored and executed by the electronic component. It is an important parameter to consider when selecting a component for a specific application, as insufficient program memory size may limit the functionality or performance of the device.

    60KB
  • EEPROM Size

    EEPROM Size refers to the amount of memory capacity available in an Electrically Erasable Programmable Read-Only Memory (EEPROM) chip. This parameter indicates the total storage space in bytes or bits that can be used to store data in a non-volatile manner. The EEPROM size determines the maximum amount of information that can be written, read, and erased from the memory chip. It is an important specification to consider when selecting an EEPROM for a particular application, as it directly impacts the amount of data that can be stored and accessed by the electronic component.

    IAP
  • Ethernet

    Ethernet is a widely used networking technology that allows devices to communicate with each other over a local area network (LAN). It is a set of standards that define how data is transmitted over a physical medium, typically using twisted-pair cables or fiber optics. Ethernet specifies the protocols for data transmission, addressing, and error detection, ensuring reliable and efficient communication between devices. It is commonly used in homes, businesses, and data centers to connect computers, printers, routers, and other networked devices. Ethernet has evolved over the years to support faster speeds and improved performance, making it a fundamental component of modern networking infrastructure.

    0
  • UART/USART

    UART (Universal Asynchronous Receiver/Transmitter) and USART (Universal Synchronous/Asynchronous Receiver/Transmitter) are communication interfaces commonly found in electronic components such as microcontrollers, integrated circuits, and communication modules. These interfaces allow for serial communication between devices, enabling the transfer of data in a bit-by-bit fashion. UART is typically asynchronous, meaning that data is transmitted without a shared clock signal between devices. On the other hand, USART can operate in both synchronous and asynchronous modes, providing flexibility in communication protocols. Both UART and USART are widely used for connecting devices such as sensors, displays, and other peripherals in embedded systems.Overall, UART and USART play a crucial role in enabling communication between different electronic components, facilitating data exchange in a wide range of applications.

    2
  • SPI

    SPI stands for Serial Peripheral Interface. It is a synchronous serial communication protocol used for short-distance communication between microcontrollers and peripheral devices. SPI uses a master-slave architecture, allowing a single master to control multiple slave devices. It features separate lines for data transmission, clock signals, and chip selection, enabling high-speed data exchange and simple hardware connections.

    1
  • A/D

    In electronic components, "A/D" typically refers to analog-to-digital conversion. This parameter represents the process of converting analog signals into digital data for processing by digital systems. Analog signals are continuous and can take on any value within a range, while digital signals are discrete and represented by binary numbers. The A/D conversion process involves sampling the analog signal at regular intervals and quantizing the sampled values into digital data. This conversion is essential for interfacing analog sensors, such as temperature or pressure sensors, with digital systems like microcontrollers or computers.

    8x10bit
  • Can
    0
  • USB Device

    In electronic components, the term "USB Device" refers to a device that is equipped with a Universal Serial Bus (USB) interface for connecting to a computer or other host device. USB devices can include a wide range of peripherals such as keyboards, mice, printers, external storage devices, cameras, and more. These devices typically use the USB standard for communication and power supply, allowing for easy plug-and-play functionality without the need for additional power sources. USB devices are widely used in modern electronics due to their versatility, convenience, and compatibility with a wide range of devices and operating systems.

    0
  • PWM

    PWM stands for Pulse Width Modulation. It is a method used in electronic devices to control the amount of power delivered to a load by varying the width of the pulse signal. In PWM, the signal is turned on and off at a specific frequency, with the ratio of the on-time (duty cycle) to the off-time determining the average power delivered to the load. This technique is commonly used in applications such as motor speed control, LED dimming, and power regulation in electronic circuits. PWM allows for efficient control of power output and is widely used in various electronic components and systems.

    2
  • D/A

    The parameter "D/A" in electronic components typically refers to a digital-to-analog converter (DAC). A DAC is a device that converts digital signals into analog signals. In other words, it takes a digital input and produces a corresponding analog output voltage or current. This conversion process is essential in many electronic systems where digital signals need to be converted into analog signals for various applications such as audio processing, control systems, and instrumentation. DACs come in various types and configurations, each with its own specifications and performance characteristics that determine the accuracy and quality of the analog output signal.

    2X8bit
  • USB Host/OTG

    The parameter "USB Host/OTG" in electronic components refers to the ability of a device to function as a USB host or support USB On-The-Go (OTG) functionality. A USB host is a device that initiates communication with other USB devices, such as a computer or a smartphone. On the other hand, USB OTG allows a device to act as both a host and a peripheral, enabling direct communication between two devices without the need for a host device.Having USB Host/OTG capability is important for devices that need to connect to and communicate with other USB devices, such as external storage drives, keyboards, mice, and more. This feature allows for greater flexibility and versatility in how devices can interact and exchange data with each other. It is commonly found in smartphones, tablets, and other portable electronic devices to enhance their connectivity options.

    0
  • LCD

    LCD stands for Liquid Crystal Display. It is a type of electronic display technology that uses liquid crystals to form images. LCDs are commonly used in televisions, computer monitors, and various handheld devices due to their ability to produce sharp images while consuming less power compared to traditional display technologies like CRT. This technology relies on a backlight to illuminate the liquid crystals, which manipulate light to create images and colors on the screen.

    0
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining