Sumida America Components Inc. 0830CDMCCDS-R47MC
Sumida America Components Inc. 0830CDMCCDS-R47MC
feed

Sumida America Components Inc. 0830CDMCCDS-R47MC

Manufacturer No:

0830CDMCCDS-R47MC

Utmel No:

2387-0830CDMCCDS-R47MC

Package:

Nonstandard

Datasheet:

0830CDMCCDS

ECAD Model:

Description:

INDUCTOR

Quantity:

Unit Price: $0.585531

Ext Price: $0.59

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 31

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.585531

    $0.59

  • 10

    $0.552388

    $5.52

  • 100

    $0.521121

    $52.11

  • 500

    $0.491623

    $245.81

  • 1000

    $0.463795

    $463.80

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
0830CDMCCDS-R47MC information

Specifications
Documents & Media
Product Details
Sumida America Components Inc. 0830CDMCCDS-R47MC technical specifications, attributes, parameters and parts with similar specifications to Sumida America Components Inc. 0830CDMCCDS-R47MC.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Nonstandard
  • Material-Core
    Metal
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    0830CDMCC/DS
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.319Lx0.307W 8.10mmx7.80mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Molded
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    23A
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Shielded
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    470nH
  • DC Resistance (DCR)

    DC Resistance (DCR) is a measure of the resistance of an electronic component when a direct current (DC) is applied. It quantifies how much opposition the component presents to the flow of electrical current under steady-state conditions. DCR is crucial for understanding power loss, heating, and efficient performance in circuits, as it affects the overall behavior of components such as inductors, transformers, and resistors. Lower DCR values typically indicate better efficiency and performance in a given application.

    3.1mOhm Max
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.118 3.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Sumida America Components Inc. 0830CDMCCDS-R47MC.

Product Description

Sumida America Components Inc. 0830CDMCCDS-R47MC Shielded Fixed Inductor

The Sumida America Components Inc. 0830CDMCCDS-R47MC is a high-performance shielded fixed inductor designed for various electronic applications. This component is part of the 0830CDMCC/DS series, known for its reliability and efficiency in filtering and energy storage applications.

Features

  • High Current Rating: With a current rating of 23A, this inductor is suitable for high-power applications.
  • Low DC Resistance: The maximum DC resistance (DCR) is 3.1mOhm, ensuring minimal power loss and efficient operation.
  • Compact Design: Measuring 8.10mm x 7.80mm in size, it offers a compact footprint ideal for surface mount applications.
  • Operating Temperature Range: The inductor operates within a wide temperature range of -55°C to 125°C, making it suitable for harsh environments.
  • Shielding: The shielded design provides excellent electromagnetic interference (EMI) protection, ensuring reliable performance in noisy environments.
  • RoHS Compliant: Compliant with ROHS3 standards, this inductor meets the requirements for environmentally friendly electronics.
  • Tape & Reel Packaging: Conveniently packaged in tape and reel format (TR) for easy handling and automation in manufacturing processes.

Applications

Primary Applications:

  1. Power Supplies: Ideal for use in power supply filters to reduce noise and improve overall efficiency.
  2. Switch-Mode Power Supplies (SMPS): Effective in SMPS designs where high-frequency operation is common.
  3. Audio Equipment: Used in audio circuits to filter out unwanted frequencies and improve sound quality.

Secondary Applications:

  1. Motor Control Circuits: Can be used in motor control circuits to filter out noise and improve motor performance.
  2. Telecommunications Equipment: Suitable for use in telecommunications equipment where high-frequency signals are prevalent.
  3. Medical Devices: Used in medical devices requiring reliable and efficient filtering capabilities.

Alternative Parts

If the Sumida America Components Inc. 0830CDMCCDS-R47MC is not available or if you need alternative options, consider the following parts:

  1. Murata LQH2RNC471MN1L: A similar shielded fixed inductor with comparable specifications.
  2. TDK B82422E4708R000: Another high-performance shielded inductor suitable for various applications.

Embedded Modules

The Sumida America Components Inc. 0830CDMCCDS-R47MC shielded fixed inductor is commonly used in various embedded modules due to its reliability and performance characteristics:

  1. DC-DC Converter Modules: Often used in DC-DC converter modules where high-frequency operation is required.
  2. Audio Amplifier Modules: Integrated into audio amplifier modules to improve audio signal quality by filtering out unwanted frequencies.
  3. Motor Control Modules: Used in motor control modules to enhance motor performance by filtering out noise and improving efficiency.

In summary, the Sumida America Components Inc. 0830CDMCCDS-R47MC shielded fixed inductor is a versatile component designed to meet the needs of various electronic applications requiring high-performance filtering and energy storage capabilities.