Susumu RGT1608P-6811-B-T5
Susumu RGT1608P-6811-B-T5
feed

Susumu RGT1608P-6811-B-T5

Manufacturer No:

RGT1608P-6811-B-T5

Manufacturer:

Susumu

Utmel No:

2409-RGT1608P-6811-B-T5

Package:

0603 (1608 Metric)

ECAD Model:

Description:

RES 6.81 KOHM 0.1% 1/16W 0603

Quantity:

Unit Price: $0.111309

Ext Price: $0.11

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 34

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.111309

    $0.11

  • 10

    $0.105008

    $1.05

  • 100

    $0.099065

    $9.91

  • 500

    $0.093457

    $46.73

  • 1000

    $0.088167

    $88.17

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RGT1608P-6811-B-T5 information

Specifications
Documents & Media
Product Details
Product Comparison
Susumu RGT1608P-6811-B-T5 technical specifications, attributes, parameters and parts with similar specifications to Susumu RGT1608P-6811-B-T5.
  • Type
    Parameter
  • Factory Lead Time
    18 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0603 (1608 Metric)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~175°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    RGT
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.063Lx0.031W 1.60mmx0.80mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±0.1%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    ±25ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    6.81kOhm
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Thin Film
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    0.063W 1/16W
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Anti-Sulfur, Automotive AEC-Q200
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.022 0.55mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AEC-Q200
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Susumu RGT1608P-6811-B-T5.

Product Description: RGT1608P-6811-B-T5 Chip Resistor by Susumu

1. Description

The RGT1608P-6811-B-T5 is a high-reliability, thin-film chip resistor designed for surface mount applications. Manufactured by Susumu, this resistor is part of the RGT series and is specifically engineered to meet the stringent requirements of automotive electronics. With its compact 0603 (1608 metric) package and robust construction, it offers excellent performance in a variety of electronic circuits.

2. Features

  • Anti-Sulfur: The RGT1608P-6811-B-T5 is designed with anti-sulfur properties to ensure long-term reliability and stability.
  • Automotive AEC-Q200: Compliant with Automotive Electronics Council (AEC) standards, this resistor is suitable for use in automotive systems where high reliability and robustness are crucial.
  • High Operating Temperature Range: Operating between -55°C and 175°C, this resistor can handle extreme temperature conditions.
  • Low Power Rating: With a power rating of 0.063W (1/16W), it is ideal for applications where power consumption needs to be minimized.
  • High Precision: Featuring a temperature coefficient of ±25 ppm/°C and a tolerance of ±0.1%, this resistor ensures precise resistance values over its operating range.

3. Applications

Primary Applications:
  • Automotive Electronics: The AEC-Q200 compliance makes it an excellent choice for automotive systems requiring high reliability and robustness.
  • Industrial Control Systems: Its high operating temperature range and precise resistance values make it suitable for industrial control systems where reliability is paramount.
  • Medical Devices: The resistor's anti-sulfur properties and high precision ensure stable performance in medical devices.
Secondary Applications:
  • Consumer Electronics: Can be used in consumer electronics where compact size and high reliability are essential.
  • Aerospace Applications: Due to its high operating temperature range, it can be used in aerospace applications where extreme conditions are encountered.

4. Alternative Parts

For applications requiring similar specifications, alternative parts include: - Other resistors from the RGT series by Susumu. - Other AEC-Q200 compliant resistors from different manufacturers.

5. Embedded Modules

The RGT1608P-6811-B-T5 chip resistor is commonly used in various embedded modules including: - Automotive control units. - Industrial control boards. - Medical device modules.

Summary

The RGT1608P-6811-B-T5 chip resistor by Susumu offers a combination of high reliability, precision, and compact design making it an ideal choice for a wide range of electronic applications, particularly in automotive and industrial control systems. Its compliance with AEC-Q200 standards ensures it meets the stringent requirements of these sectors while its anti-sulfur properties provide long-term stability.

The three parts on the right have similar specifications to Susumu & RGT1608P-6811-B-T5.
RGT1608P-6811-B-T5 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "RGT1608P-6811-B-T5" in Susumu RGT1608P-6811-B-T5.
  • Part Number
  • Manufacturer
  • Package
  • Description