

TAITIEN Elec XYBBCLNANF-38.400000MHZ
Manufacturer No:
XYBBCLNANF-38.400000MHZ
Tiny WHSLManufacturer:
Utmel No:
2434-XYBBCLNANF-38.400000MHZ
Package:
-
Description:
38.4MHz Surface Mount Crystal 9pF ±10ppm ±10ppm SMD2520-4P Crystals ROHS
Quantity:
Unit Price: $0.119974
Ext Price: $0.12
Delivery:





Payment:











In Stock : 19
Minimum: 1 Multiples: 1
Qty
Unit Price
Ext Price
1
$0.119974
$0.12
10
$0.113183
$1.13
100
$0.106776
$10.68
500
$0.100732
$50.37
1000
$0.095030
$95.03
Want a lower wholesale price? Please send RFQ, we will respond immediately.
RFQ Now
Add to RFQ list
You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.
For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.
RFQ (Request for Quotations)It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.
1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.
- TypeParameter
- RoHStrue
- External load capacitor9pF
- Normal temperature Frequency Tolerance±10ppm
- Frequency Stability(Full temperature range)±10ppm
- PackageTape & Reel (TR)
- Operating Temperature
The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.
-40℃~+85℃ - Frequency
In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.
38.4MHz - Crystal Type
In electronic components, the parameter "Crystal Type" refers to the specific type of crystal used in the component for generating precise frequencies. Crystals are essential components in many electronic devices, especially in oscillators and timing circuits, where they provide stable and accurate frequency references. The crystal type typically indicates the material composition and crystal structure of the crystal, such as quartz, ceramic, or other types. Different crystal types have varying characteristics, such as frequency stability, temperature tolerance, and aging properties, which can impact the overall performance of the electronic component. It is important to select the appropriate crystal type based on the specific requirements of the electronic circuit to ensure reliable operation.
Surface Mount Crystal