Taiwan Semiconductor Corporation 5.0SMDJ30AHM6G
Taiwan Semiconductor Corporation 5.0SMDJ30AHM6G
feed

Taiwan Semiconductor Corporation 5.0SMDJ30AHM6G

Manufacturer No:

5.0SMDJ30AHM6G

Utmel No:

2436-5.0SMDJ30AHM6G

Package:

DO-214AB, SMC

ECAD Model:

Description:

TVS DIODE 30V 48.4V DO214AB

Quantity:

Unit Price: $3.750792

Ext Price: $3.75

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 4825

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.750792

    $3.75

  • 10

    $3.538483

    $35.38

  • 100

    $3.338192

    $333.82

  • 500

    $3.149237

    $1,574.62

  • 1000

    $2.970979

    $2,970.98

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
5.0SMDJ30AHM6G information

Specifications
Documents & Media
Product Details
Taiwan Semiconductor Corporation 5.0SMDJ30AHM6G technical specifications, attributes, parameters and parts with similar specifications to Taiwan Semiconductor Corporation 5.0SMDJ30AHM6G.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    DO-214AB, SMC
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    DO-214AB (SMC)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~175°C TJ
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Digi-Reel®
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Automotive, AEC-Q101, 5.0SMDJ
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Discontinued
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Zener
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Automotive
  • Power Line Protection

    During fault, the only circuit breaker closest to the fault point should be tripped. The operating time of relay associated with protection of line should be as minimum as possible in order to prevent unnecessary tripping of circuit breakers associated with other healthy parts of power system.

    No
  • Voltage - Breakdown (Min)

    Voltage - Breakdown (Min) is a parameter used to specify the minimum voltage level at which an electronic component, such as a diode or capacitor, will break down and allow current to flow through it uncontrollably. This breakdown voltage is a critical characteristic that determines the maximum voltage the component can withstand before failing. It is important to ensure that the applied voltage does not exceed this minimum breakdown voltage to prevent damage to the component and maintain proper functionality. Manufacturers provide this specification to help engineers and designers select components that are suitable for their intended applications and operating conditions.

    33.3V
  • Power - Peak Pulse

    Power - Peak Pulse refers to the maximum transient power level that an electronic component, such as a diode or a transzorber, can safely dissipate during a short-duration pulse. This parameter is critical in determining the component's ability to withstand voltage spikes or surges without failure. It is typically expressed in watts and is measured over a specific duration, usually in microseconds or nanoseconds, to reflect the component's performance under peak conditions. Understanding this parameter helps designers select appropriate components for applications where transient conditions are expected.

    5000W 5kW
  • Current - Peak Pulse (10/1000μs)

    The parameter "Current - Peak Pulse (10/1000μs)" in electronic components refers to the maximum current that a device can handle during a transient overvoltage event with a specific waveform, typically a 10/1000μs pulse. This parameter is important for surge protection devices such as transient voltage suppressors (TVS) and varistors, as it indicates the device's ability to divert excess current away from sensitive components and protect them from damage. A higher peak pulse current rating signifies better surge protection capability, making the component more suitable for applications exposed to high-voltage transients or lightning strikes. Designers should carefully consider this parameter when selecting surge protection components to ensure reliable operation and protection of their electronic circuits.

    103A
  • Voltage - Clamping (Max) @ Ipp

    Voltage - Clamping (Max) @ Ipp refers to the maximum voltage that a component, such as a transient voltage suppressor or diode, can clamp when subjected to a specific peak current (Ipp). It indicates the upper limit of voltage that the component will allow to pass through, effectively protecting sensitive circuits from overvoltage conditions. This parameter is crucial for ensuring that devices are safeguarded against voltage spikes without being damaged. Designers use this specification to select appropriate components for overvoltage protection in their applications.

    48.4V
  • Voltage - Reverse Standoff (Typ)

    Voltage - Reverse Standoff (Typ) refers to the maximum reverse voltage that a semiconductor device, such as a diode or a transient voltage suppressor, can withstand without entering into breakdown. It is typically specified as a nominal value and indicates the voltage level at which the device transitions from its non-conducting state to a conducting state when reverse-biased. Exceeding this voltage can lead to permanent damage or failure of the component. This parameter is crucial for ensuring the safe operating limits of electronic circuits, particularly in protecting sensitive components from voltage spikes.

    30V
  • Unidirectional Channels

    Unidirectional channels in electronic components refer to pathways that allow the flow of electrical current in only one direction. These channels are essential in devices like diodes, which permit current to pass through while blocking any reverse flow. Their primary function is to control and direct the flow of electricity, ensuring that circuit operation remains efficient and protects components from potential damage due to reverse currents. Unidirectional channels are commonly used in power supply circuits, signal rectification, and various electronic applications where controlled current flow is crucial.

    1
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Taiwan Semiconductor Corporation 5.0SMDJ30AHM6G.

Product Description: 5.0SMDJ30AHM6G TVS Diode

Description

The 5.0SMDJ30AHM6G is a surface mount transient voltage suppression (TVS) diode designed by Taiwan Semiconductor Corporation. This device is part of the 5.0SMDJ series, which is specifically engineered for automotive applications and meets the stringent requirements of AEC-Q101. The 5.0SMDJ30AHM6G is a unidirectional TVS diode with a typical reverse standoff voltage of 30V, making it an ideal component for protecting electronic circuits from voltage spikes and surges in automotive environments.

Features

  • Peak Pulse Current: The 5.0SMDJ30AHM6G can handle a peak pulse current of up to 103A at a 10/1000μs waveform, ensuring robust protection against high-energy transient events.
  • Power Handling: With a peak power dissipation capability of 5000W (5kW), this TVS diode is designed to absorb significant amounts of energy without failing.
  • Operating Temperature: The device operates within a wide temperature range from -55°C to 175°C, making it suitable for use in various automotive environments.
  • Mounting Type: The DO-214AB (SMC) package allows for easy surface mount integration, reducing the complexity of PCB design.
  • RoHS Compliance: The 5.0SMDJ30AHM6G is compliant with ROHS3 standards, ensuring environmental sustainability.
  • Moisture Sensitivity Level (MSL): With an MSL rating of 1, this component can be handled without any special precautions, making it convenient for manufacturing processes.

Applications

  1. Primary Applications:
  2. Automotive Systems: The primary application of the 5.0SMDJ30AHM6G is in automotive systems where it provides robust protection against voltage spikes and transient events that can occur due to electrical discharges or other malfunctions.
  3. Electrical Systems: It is also used in various electrical systems within vehicles such as infotainment systems, navigation systems, and other critical components.

  4. Secondary Applications:

  5. Industrial Equipment: The device's high power handling capability makes it suitable for use in industrial equipment where high-energy transients are common.
  6. Consumer Electronics: It can also be used in consumer electronics to protect against voltage surges caused by lightning strikes or electrical grid fluctuations.

Alternative Parts

Due to its discontinuation status, alternative parts may need to be considered for new designs or replacements. Some alternatives include: - 5.0SMDJ33AHM6G: Another TVS diode from the same series with a higher breakdown voltage. - 5.0SMDJ35AHM6G: A variant with an even higher breakdown voltage suitable for applications requiring more stringent protection.

Embedded Modules

The 5.0SMDJ30AHM6G is often used in various embedded modules designed for automotive applications: - CAN Bus Modules: These modules use the TVS diode to protect CAN bus communication lines from transient events. - Power Supply Modules: The device is integrated into power supply modules to safeguard against voltage spikes that could damage the power supply circuitry. - Sensor Modules: It is also used in sensor modules such as those used for temperature sensing or pressure sensing applications within vehicles.

In summary, the 5.0SMDJ30AHM6G TVS diode offers exceptional transient voltage protection capabilities, making it an essential component in automotive electronics and other applications requiring robust power handling and reliability.

5.0SMDJ30AHM6G Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "5.0SMDJ30AHM6G" in Taiwan Semiconductor Corporation 5.0SMDJ30AHM6G.
  • Part Number
  • Manufacturer
  • Package
  • Description