Taiwan Semiconductor Corporation SMAJ120CHR3G
Taiwan Semiconductor Corporation SMAJ120CHR3G
feed

Taiwan Semiconductor Corporation SMAJ120CHR3G

Manufacturer No:

SMAJ120CHR3G

Utmel No:

2436-SMAJ120CHR3G

Package:

DO-214AC, SMA

ECAD Model:

Description:

400W 148V 10% BIDIRECTIONAL TVS

Quantity:

Unit Price: $0.203250

Ext Price: $0.20

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 49

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.203250

    $0.20

  • 10

    $0.191745

    $1.92

  • 100

    $0.180892

    $18.09

  • 500

    $0.170653

    $85.33

  • 1000

    $0.160993

    $160.99

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SMAJ120CHR3G information

Specifications
Product Details
Taiwan Semiconductor Corporation SMAJ120CHR3G technical specifications, attributes, parameters and parts with similar specifications to Taiwan Semiconductor Corporation SMAJ120CHR3G.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    DO-214AC, SMA
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    DO-214AC (SMA)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~150°C TJ
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Automotive, AEC-Q101, SMAJ
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Zener
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Automotive
  • Power Line Protection

    During fault, the only circuit breaker closest to the fault point should be tripped. The operating time of relay associated with protection of line should be as minimum as possible in order to prevent unnecessary tripping of circuit breakers associated with other healthy parts of power system.

    No
  • Voltage - Breakdown (Min)

    Voltage - Breakdown (Min) is a parameter used to specify the minimum voltage level at which an electronic component, such as a diode or capacitor, will break down and allow current to flow through it uncontrollably. This breakdown voltage is a critical characteristic that determines the maximum voltage the component can withstand before failing. It is important to ensure that the applied voltage does not exceed this minimum breakdown voltage to prevent damage to the component and maintain proper functionality. Manufacturers provide this specification to help engineers and designers select components that are suitable for their intended applications and operating conditions.

    133V
  • Power - Peak Pulse

    Power - Peak Pulse refers to the maximum transient power level that an electronic component, such as a diode or a transzorber, can safely dissipate during a short-duration pulse. This parameter is critical in determining the component's ability to withstand voltage spikes or surges without failure. It is typically expressed in watts and is measured over a specific duration, usually in microseconds or nanoseconds, to reflect the component's performance under peak conditions. Understanding this parameter helps designers select appropriate components for applications where transient conditions are expected.

    400W
  • Current - Peak Pulse (10/1000μs)

    The parameter "Current - Peak Pulse (10/1000μs)" in electronic components refers to the maximum current that a device can handle during a transient overvoltage event with a specific waveform, typically a 10/1000μs pulse. This parameter is important for surge protection devices such as transient voltage suppressors (TVS) and varistors, as it indicates the device's ability to divert excess current away from sensitive components and protect them from damage. A higher peak pulse current rating signifies better surge protection capability, making the component more suitable for applications exposed to high-voltage transients or lightning strikes. Designers should carefully consider this parameter when selecting surge protection components to ensure reliable operation and protection of their electronic circuits.

    1.4A
  • Voltage - Clamping (Max) @ Ipp

    Voltage - Clamping (Max) @ Ipp refers to the maximum voltage that a component, such as a transient voltage suppressor or diode, can clamp when subjected to a specific peak current (Ipp). It indicates the upper limit of voltage that the component will allow to pass through, effectively protecting sensitive circuits from overvoltage conditions. This parameter is crucial for ensuring that devices are safeguarded against voltage spikes without being damaged. Designers use this specification to select appropriate components for overvoltage protection in their applications.

    214V
  • Voltage - Reverse Standoff (Typ)

    Voltage - Reverse Standoff (Typ) refers to the maximum reverse voltage that a semiconductor device, such as a diode or a transient voltage suppressor, can withstand without entering into breakdown. It is typically specified as a nominal value and indicates the voltage level at which the device transitions from its non-conducting state to a conducting state when reverse-biased. Exceeding this voltage can lead to permanent damage or failure of the component. This parameter is crucial for ensuring the safe operating limits of electronic circuits, particularly in protecting sensitive components from voltage spikes.

    120V
  • Bidirectional Channels

    Bidirectional channels in electronic components refer to pathways or connections that allow signal transmission in both directions. This means that data can flow from one device to another and back again, enabling two-way communication. Such channels are essential in applications like data buses, communication interfaces, and certain types of network protocols, facilitating efficient and dynamic interactions between components.

    1
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description: SMAJ120CHR3G TVS Diode

Description

The SMAJ120CHR3G is a bidirectional Transient Voltage Suppressor (TVS) diode designed by Taiwan Semiconductor Corporation. This component is part of the SMAJ series, which is specifically engineered for automotive applications and meets the stringent requirements of AEC-Q101. The SMAJ120CHR3G is a surface-mount device (SMD) packaged in the DO-214AC (SMA) package, making it ideal for compact and high-reliability designs.

Features

  • Bidirectional Protection: The SMAJ120CHR3G offers bidirectional protection, ensuring that both positive and negative voltage spikes are effectively clamped.
  • High Peak Pulse Current: With a peak pulse current of 1.4A at 10/1000μs, this TVS diode can handle significant transient voltage events.
  • High Power Handling: The device can withstand up to 400W of peak power, making it suitable for applications where high energy surges are common.
  • Wide Operating Temperature Range: The operating temperature range of -55°C to 150°C (TJ) allows for reliable operation in various environmental conditions.
  • RoHS3 Compliant: The SMAJ120CHR3G is compliant with RoHS3 regulations, ensuring that it meets the environmental standards required by modern electronics manufacturing.
  • Surface Mount Package: The DO-214AC (SMA) package facilitates easy integration into modern PCB designs.

Applications

  1. Primary Applications:
  2. The SMAJ120CHR3G is primarily designed for automotive applications where high reliability and robust transient voltage protection are crucial. Its AEC-Q101 certification ensures compliance with automotive industry standards.
  3. It can be used in various automotive systems such as infotainment systems, navigation units, and other electronic control units (ECUs).

  4. Secondary Applications:

  5. The device can also be used in other applications requiring high-reliability transient voltage suppression, including industrial control systems, medical devices, and communication equipment.

Alternative Parts

If the SMAJ120CHR3G is not available or if you need an alternative solution, consider the following parts from Taiwan Semiconductor Corporation: - SMAJ120CA - SMAJ120C - SMAJ120C-E3

These alternative parts offer similar specifications but may have slight variations in their electrical characteristics or packaging options.

Embedded Modules

The SMAJ120CHR3G TVS diode is commonly used in various embedded modules designed for automotive and industrial applications: - Automotive Infotainment Systems - Industrial Control Systems - Medical Device Modules - Communication Equipment Modules

In summary, the SMAJ120CHR3G is a robust bidirectional TVS diode specifically engineered for automotive applications while also suitable for other high-reliability applications requiring transient voltage protection. Its compact surface-mount package and high power handling make it an excellent choice for modern electronic designs.

SMAJ120CHR3G Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "SMAJ120CHR3G" in Taiwan Semiconductor Corporation SMAJ120CHR3G.
  • Part Number
  • Manufacturer
  • Package
  • Description