Taiyo Yuden D6RB1G960E1HB-Z
Taiyo Yuden D6RB1G960E1HB-Z
feed

Taiyo Yuden D6RB1G960E1HB-Z

Manufacturer No:

D6RB1G960E1HB-Z

Manufacturer:

Taiyo Yuden

Utmel No:

2438-D6RB1G960E1HB-Z

Package:

Module

Usage Grade:

  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive

ECAD Model:

Description:

SAW Duplexer 8-Pin SMD Embossed T/R

Quantity:

Unit Price: $1.492200

Ext Price: $1.49

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 4764

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.492200

    $1.49

  • 10

    $1.407736

    $14.08

  • 100

    $1.328053

    $132.81

  • 500

    $1.252880

    $626.44

  • 1000

    $1.181962

    $1,181.96

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
D6RB1G960E1HB-Z information

Specifications
Product Details
Taiyo Yuden D6RB1G960E1HB-Z technical specifications, attributes, parameters and parts with similar specifications to Taiyo Yuden D6RB1G960E1HB-Z.
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Copper, Silver, Tin
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Module
  • Usage Level
    Industrial grade
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Duplexer
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    85°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -30°C
  • Frequency Bands (Low / High)

    Frequency bands (Low / High) in electronic components refer to the range of frequencies over which the component operates effectively. The low frequency band typically refers to frequencies below a certain threshold, while the high frequency band refers to frequencies above that threshold. Understanding the frequency bands of electronic components is crucial for designing circuits and systems that operate within the desired frequency range. Components such as capacitors, inductors, and transistors may have specific frequency bands in which they exhibit optimal performance, making it important to consider these specifications when selecting components for a particular application.

    1.85GHz~1.9GHz / 1.93GHz~1.99GHz
  • High Band Attenuation (min / max dB)

    The parameter "High Band Attenuation (min / max dB)" in electronic components refers to the range of attenuation values within a specific frequency band. Attenuation is the reduction in signal strength as it passes through a component or system. In this context, the high band refers to higher frequencies within the component's operating range. The minimum and maximum dB values indicate the range of attenuation that can be expected at those frequencies, providing insight into the component's performance in attenuating high-frequency signals. Designers and engineers use this parameter to ensure that the component meets the required specifications for signal attenuation in high-frequency applications.

    47.00dB / 52.00dB
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description

Description

The D6RB1G960E1HB-Z is a high-performance RF duplexer designed by Taiyo Yuden, specifically tailored for applications in the RF/IF and RFID industries. This module is engineered to provide reliable and efficient signal processing within the frequency bands of 1.85 GHz to 1.9 GHz and 1.93 GHz to 1.99 GHz. Its robust construction ensures optimal performance under various operating conditions.

Features

  • Frequency Bands: The D6RB1G960E1HB-Z supports two distinct frequency bands, making it versatile for a wide range of applications.
  • High Band Attenuation: With a minimum attenuation of 47 dB and a maximum attenuation of 52 dB in the high band, this duplexer effectively isolates signals, reducing interference.
  • Temperature Stability: Operating within a temperature range of -30°C to 85°C, this module maintains its performance consistency across various environmental conditions.
  • Moisture Sensitivity Level (MSL): Classified as MSL 1 (Unlimited), the D6RB1G960E1HB-Z can be stored and handled without concern for moisture-related issues.
  • Mounting Type: Designed for surface mount technology (SMT), this module simplifies integration into modern electronic devices.
  • Packaging: Available in tape and reel (TR) packaging for efficient handling and assembly processes.
  • RoHS Compliance: Compliant with ROHS3 standards, ensuring environmental sustainability and regulatory compliance.

Applications

The primary applications of the D6RB1G960E1HB-Z include: 1. Industrial Communication Systems: Used in industrial communication systems where reliable signal processing is crucial. 2. Wireless Infrastructure: Integrated into wireless infrastructure equipment such as base stations and repeaters. 3. RFID Systems: Employed in RFID systems requiring precise signal isolation and attenuation.

Secondary applications include: 1. Medical Devices: Utilized in medical devices that require high-frequency signal processing. 2. Automotive Systems: Used in automotive systems for communication between various components.

Alternative Parts

While there are no direct alternatives listed, other RF multiplexers from Taiyo Yuden or similar manufacturers could be considered based on specific application requirements. Some examples include: 1. D6RB1G960E1HA-Z: Another variant from Taiyo Yuden with similar specifications but potentially different packaging or lead times. 2. Other Manufacturer’s Products: Products from other manufacturers like Murata or NXP could be evaluated based on specific needs and compatibility.

Embedded Modules

The D6RB1G960E1HB-Z is commonly used in various embedded modules designed for industrial-grade applications: 1. Base Station Modules: Integrated into base station modules for cellular networks. 2. Industrial IoT Modules: Employed in industrial IoT modules requiring robust RF signal processing capabilities. 3. Wireless Sensor Nodes: Used in wireless sensor nodes for industrial monitoring systems.

In summary, the D6RB1G960E1HB-Z is a reliable and efficient RF duplexer designed to meet the demands of industrial-grade applications across multiple frequency bands while adhering to environmental sustainability standards.

D6RB1G960E1HB-Z Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "D6RB1G960E1HB-Z" in Taiyo Yuden D6RB1G960E1HB-Z.
  • Part Number
  • Manufacturer
  • Package
  • Description