Taoglas Limited PAD.71X.A
Taoglas Limited PAD.71X.A
feed

Taoglas Limited PAD.71X.A

Manufacturer No:

PAD.71X.A

Manufacturer:

Taoglas Limited

Utmel No:

2450-PAD.71X.A

Package:

SMA

ECAD Model:

Description:

Antenna Board(s) 698MHz~960MHz 1.71GHz~2.69GHz SMA

Quantity:

Unit Price: $64.602290

Ext Price: $64.60

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 33

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $64.602290

    $64.60

  • 10

    $60.945557

    $609.46

  • 100

    $57.495808

    $5,749.58

  • 500

    $54.241328

    $27,120.66

  • 1000

    $51.171065

    $51,171.06

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PAD.71X.A information

Specifications
Documents & Media
Product Details
Product Comparison
Taoglas Limited PAD.71X.A technical specifications, attributes, parameters and parts with similar specifications to Taoglas Limited PAD.71X.A.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SMA
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Antenna
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    698MHz~960MHz 1.71GHz~2.69GHz
  • Supplied Contents

    Supplied Contents in electronic components refers to the items or materials that are included with the component when it is purchased. These contents can vary depending on the specific component and manufacturer, but typically include things like user manuals, installation guides, cables, connectors, and any additional accessories needed for the component to function properly. The supplied contents are important for ensuring that the user has everything they need to set up and use the electronic component correctly. It is recommended to carefully check the supplied contents upon receiving a new electronic component to make sure that nothing is missing and to familiarize oneself with the included materials for optimal use.

    Board(s)
  • Evaluation Kit

    An Evaluation Kit is a collection of hardware and software components designed to help engineers and developers assess and test the functionality of a particular electronic component or system. It typically includes a development board, sample code, utilities, and documentation to facilitate development and prototype testing. Evaluation Kits enable users to quickly prototype applications, evaluate performance characteristics, and determine compatibility with other systems. They are commonly used in the design and development phases of electronic projects to simplify the integration of complex components.

    Yes
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Taoglas Limited PAD.71X.A.

Product Description

Description

The PAD.71X.A is an RF evaluation and development kit designed by Taoglas Limited, specifically tailored for applications requiring high-frequency performance in the 698 MHz to 960 MHz and 1.71 GHz to 2.69 GHz frequency bands. This evaluation kit is an essential tool for engineers and developers looking to optimize their RF systems, ensuring reliable and efficient communication.

Features

  • Frequency Range: The PAD.71X.A supports a wide frequency range, from 698 MHz to 960 MHz and 1.71 GHz to 2.69 GHz, making it versatile for various wireless communication applications.
  • Package/Case: The antenna is supplied in an SMA package, which is widely used in RF applications due to its compact size and ease of integration.
  • RoHS Compliance: The product is fully compliant with ROHS3 standards, ensuring environmental sustainability and adherence to global regulatory requirements.
  • Moisture Sensitivity Level (MSL): With an MSL of 1 (Unlimited), the PAD.71X.A can be handled without any special precautions, making it convenient for use in various environments.
  • Supplied Contents: The kit includes one or more boards, depending on the specific configuration, providing users with everything needed for immediate evaluation and development.

Applications

  1. Primary Applications:
  2. Wireless Communication Systems: The PAD.71X.A is ideal for use in wireless communication systems such as cellular networks, Wi-Fi routers, and IoT devices.
  3. RF Testing and Development: Its wide frequency range makes it an excellent tool for testing and developing RF components and systems.

  4. Secondary Applications:

  5. Automotive Telematics: The antenna's frequency range can also be utilized in automotive telematics systems for GPS tracking and vehicle-to-everything (V2X) communication.
  6. Industrial IoT Devices: It can be used in industrial IoT devices requiring reliable wireless connectivity over long distances.

Alternative Parts

While there may not be exact alternatives to the PAD.71X.A due to its specific frequency range and configuration, some alternative parts that could serve similar purposes include: - Taoglas PAD.72X.A: This kit might offer slightly different frequency ranges or configurations but could still be considered as an alternative depending on specific project requirements. - Other RF Evaluation Kits: Other manufacturers like u-blox or Murata may offer similar evaluation kits with different specifications that could be used interchangeably depending on the application.

Embedded Modules

The PAD.71X.A is designed to be used with various embedded modules that require high-frequency antennas for optimal performance. Some examples include: - Cellular Modules: Modules like those from u-blox (e.g., U-COMM) or Quectel (e.g., BG96) often require high-quality antennas like those provided by the PAD.71X.A. - Wi-Fi/BLE Modules: Modules such as those from Cypress (e.g., CYW43455) or Nordic Semiconductor (e.g., nRF52840) also benefit from the wide frequency range offered by this antenna kit.

By leveraging the PAD.71X.A's robust design and wide frequency range, developers can ensure reliable connectivity in their RF systems, making it an essential component in various wireless communication applications.

The three parts on the right have similar specifications to Taoglas Limited & PAD.71X.A.
  • Image
    Part Number
    Manufacturer
    Supplied Contents
    Part Status
    Moisture Sensitivity Level (MSL)
    RoHS Status
    Factory Lead Time
    Frequency
    Published
    Evaluation Kit
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • PAD.71X.A

    PAD.71X.A

    Board(s)

    Active

    1 (Unlimited)

    ROHS3 Compliant

    8 Weeks

    698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz

    -

    Yes

    33
    $64.60229
  • MAX2900EVKIT#

    Board(s)

    Active

    1 (Unlimited)

    ROHS3 Compliant

    6 Weeks

    868MHz, 915MHz

    2002

    -

    0
    -

    Same as the main part number.

PAD.71X.A Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "PAD.71X.A" in Taoglas Limited PAD.71X.A.
  • Part Number
  • Manufacturer
  • Package
  • Description