TDK Corporation DPX162500DT-8114C1
TDK Corporation DPX162500DT-8114C1
feed

TDK Corporation DPX162500DT-8114C1

Manufacturer No:

DPX162500DT-8114C1

Manufacturer:

TDK Corporation

Utmel No:

2454-DPX162500DT-8114C1

Package:

0603 (1608 Metric), 4 PC Pad

ECAD Model:

Description:

Multilayer Chip Diplexer 6-Pin SMD Blister T/R

Quantity:

Unit Price: $0.197877

Ext Price: $0.20

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 26

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.197877

    $0.20

  • 10

    $0.186676

    $1.87

  • 100

    $0.176110

    $17.61

  • 500

    $0.166141

    $83.07

  • 1000

    $0.156737

    $156.74

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
DPX162500DT-8114C1 information

Specifications
TDK Corporation DPX162500DT-8114C1 technical specifications, attributes, parameters and parts with similar specifications to TDK Corporation DPX162500DT-8114C1.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago)
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0603 (1608 Metric), 4 PC Pad
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    DPX
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Not For New Designs
  • Type
    Diplexer
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    85°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Physical Dimension

    The parameter "Physical Dimension" in electronic components refers to the measurable size and shape characteristics of a component. This includes dimensions such as length, width, height, and diameter, which are critical for ensuring proper fit and integration into electronic circuits and systems. Physical dimensions also influence the component's performance, thermal management, and overall reliability in application environments. Understanding these dimensions is essential for designers to maintain compatibility with circuit boards and reduce issues related to space constraints.

    L1.6XB0.8XH0.6 (mm)/L0.063XB0.031XH0.024 (inch)
  • VSWR

    VSWR stands for Voltage Standing Wave Ratio, and it is a measure of how efficiently radio frequency (RF) power is transmitted from a source, such as a transmitter, to a load, such as an antenna, through a transmission line. It is a dimensionless ratio that compares the maximum voltage in a standing wave pattern to the minimum voltage in that pattern along the transmission line. A VSWR value of 1 indicates perfect impedance matching, meaning all the power is being efficiently transferred without any reflections. Higher VSWR values indicate a mismatch in impedance, which can lead to power loss, signal degradation, and potential damage to components. VSWR is an important parameter in RF systems to ensure optimal performance and signal integrity.

    2
  • Frequency Bands (Low / High)

    Frequency bands (Low / High) in electronic components refer to the range of frequencies over which the component operates effectively. The low frequency band typically refers to frequencies below a certain threshold, while the high frequency band refers to frequencies above that threshold. Understanding the frequency bands of electronic components is crucial for designing circuits and systems that operate within the desired frequency range. Components such as capacitors, inductors, and transistors may have specific frequency bands in which they exhibit optimal performance, making it important to consider these specifications when selecting components for a particular application.

    1.565GHz~1.585GHz / 2.4GHz~2.5GHz
  • High Band Attenuation (min / max dB)

    The parameter "High Band Attenuation (min / max dB)" in electronic components refers to the range of attenuation values within a specific frequency band. Attenuation is the reduction in signal strength as it passes through a component or system. In this context, the high band refers to higher frequencies within the component's operating range. The minimum and maximum dB values indicate the range of attenuation that can be expected at those frequencies, providing insight into the component's performance in attenuating high-frequency signals. Designers and engineers use this parameter to ensure that the component meets the required specifications for signal attenuation in high-frequency applications.

    20.00dB / 27.90dB
  • Low Band Attenuation (min / max dB)

    The parameter "Low Band Attenuation (min / max dB)" in electronic components refers to the range of attenuation levels within a specific frequency range, typically in the lower frequency band. Attenuation is the reduction in signal strength as it passes through a component or system. The minimum and maximum dB values indicate the range within which the signal strength is attenuated in the low-frequency range. This parameter is important for determining the performance of the component in filtering out unwanted signals or noise in the lower frequency spectrum. A lower value for low band attenuation indicates better signal retention in the specified frequency range.

    20.00dB / 25.80dB
  • Return Loss (Low Band / High Band)

    Return Loss is a measure of the effectiveness of the impedance matching of a device or component in a transmission line environment. It quantifies the amount of power that is reflected back to the source due to impedance mismatches at specific frequency bands, typically referred to as Low Band and High Band. A higher Return Loss indicates better matching and less reflected power, while a lower Return Loss signifies poorer matching and higher reflection. It is usually expressed in decibels (dB), where a positive value indicates acceptable performance and a negative value indicates a loss in signal integrity.

    9.54dB / 9.54dB
  • Insertion Loss (Tx)

    Insertion Loss (Tx) is a parameter used to measure the amount of signal loss that occurs when a signal passes through a component or system. It is typically expressed in decibels (dB) and represents the reduction in signal strength between the input and output of the component. A lower insertion loss value indicates better signal transmission efficiency, as less signal power is lost during the transmission process. Insertion Loss (Tx) is an important consideration in electronic components such as filters, amplifiers, and connectors, as it directly impacts the overall performance and quality of the signal being transmitted. Manufacturers often provide insertion loss specifications to help users understand how much signal loss to expect when using a particular component.

    0.75 dB
  • Insertion Loss (Rx)

    Insertion Loss (Rx) is a parameter used to measure the amount of signal loss that occurs when a signal passes through a component or system. It is typically expressed in decibels (dB) and represents the reduction in signal strength between the input and output of the component. A higher insertion loss value indicates greater signal attenuation, meaning that more of the signal's power is lost as it passes through the component. Insertion Loss (Rx) is an important consideration in electronic components such as filters, amplifiers, and connectors, as it can impact the overall performance and efficiency of a system.

    0.65 dB
  • Transmit Center Frequency

    Transmit Center Frequency refers to the specific frequency at which a transmitter operates to send signals. It is the midpoint frequency of the signal's bandwidth, where the power output is typically maximized. This parameter is crucial in determining how well a transmitter can communicate with receivers by ensuring that the transmitted signals are within the acceptable frequency range of the receiving equipment. Proper selection of the transmit center frequency is essential for efficient communication and minimizing interference with other signals.

    2450MHz
  • Receive Center Frequency

    Receive Center Frequency is a parameter commonly used in electronic components, especially in devices like radio receivers and transceivers. It refers to the specific frequency at which the device is designed to receive signals most efficiently. This frequency is typically at the midpoint of the receiver's bandwidth and is crucial for tuning the device to the desired signal. By setting the receive center frequency correctly, the device can effectively filter out unwanted signals and focus on receiving the intended signal with optimal sensitivity and accuracy. Adjusting the receive center frequency allows users to target specific frequencies for communication or data reception, making it a key parameter in the performance of electronic components.

    1575MHz
  • Height
    0.6mm
  • Length
    1.6mm
  • Width
    0.8mm
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining