TDK Electronics Inc. B82422H1683J000
TDK Electronics Inc. B82422H1683J000
feed

TDK Electronics Inc. B82422H1683J000

Manufacturer No:

B82422H1683J000

Utmel No:

2454-B82422H1683J000

Package:

2-SMD, J-Lead

Datasheet:

B82422H Series

ECAD Model:

Description:

Inductor Power Chip Molded Wirewound 68uH 5% 2.52MHz 15Q-Factor Ferrite 180mA 3.4Ohm DCR 1210 Blister T/R

Quantity:

Unit Price: $0.171270

Ext Price: $0.17

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 11

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.171270

    $0.17

  • 10

    $0.161575

    $1.62

  • 100

    $0.152430

    $15.24

  • 500

    $0.143802

    $71.90

  • 1000

    $0.135662

    $135.66

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
B82422H1683J000 information

Specifications
Documents & Media
Product Details
Product Comparison
TDK Electronics Inc. B82422H1683J000 technical specifications, attributes, parameters and parts with similar specifications to TDK Electronics Inc. B82422H1683J000.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    2-SMD, J-Lead
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    1210 (3225 Metric)
  • Frequency-Self-Resonant
    10MHz
  • Inductance Frequency-Test
    2.52MHz
  • Material-Core
    Ferrite
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~150°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SIMID
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.126Lx0.098W 3.20mmx2.50mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±5%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Wirewound
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    180mA
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Unshielded
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    68μH
  • DC Resistance (DCR)

    DC Resistance (DCR) is a measure of the resistance of an electronic component when a direct current (DC) is applied. It quantifies how much opposition the component presents to the flow of electrical current under steady-state conditions. DCR is crucial for understanding power loss, heating, and efficient performance in circuits, as it affects the overall behavior of components such as inductors, transformers, and resistors. Lower DCR values typically indicate better efficiency and performance in a given application.

    3.4Ohm Max
  • Q @ Freq

    Q @ Freq is a parameter used to describe the quality factor of an electronic component at a specific frequency. The quality factor, or Q factor, is a measure of the efficiency of an electronic component in storing and releasing energy. A higher Q factor indicates lower energy losses and better performance. By specifying the Q factor at a particular frequency, manufacturers provide valuable information about the component's performance characteristics under specific operating conditions. Designers can use this information to select components that meet their requirements for efficiency and performance in their electronic circuits.

    15 @ 2.52MHz
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.094 2.40mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AEC-Q200
0 Similar Products Remaining
Download datasheets and manufacturer documentation for TDK Electronics Inc. B82422H1683J000.

Product Description: B82422H1683J000 Fixed Inductor from TDK Electronics Inc.

1. Description

The B82422H1683J000 is a high-performance, fixed inductor designed by TDK Electronics Inc. This surface-mount device (SMD) is part of the SIMID series and is engineered to provide reliable performance in a variety of electronic applications. With its wirewound construction and ferrite core, this inductor offers excellent inductance and current handling capabilities.

2. Features

  • Inductance: The B82422H1683J000 features an inductance of 68 μH, making it suitable for applications requiring moderate to high inductance values.
  • Current Rating: It has a current rating of 180 mA, ensuring that it can handle moderate DC currents effectively.
  • DC Resistance: The maximum DC resistance (DCR) is 3.4 Ohms, which is optimal for efficient energy transfer in various circuits.
  • Frequency-Self-Resonant: The self-resonant frequency is 10 MHz, indicating its ability to operate effectively within a wide range of frequencies.
  • Operating Temperature: The operating temperature range is from -55°C to 150°C, allowing for use in harsh environments.
  • Mounting Type: It is designed for surface mount applications using the 2-SMD, J-Lead package.
  • RoHS Compliance: The device complies with ROHS3 standards, ensuring environmental sustainability.
  • Q @ Freq: It has a quality factor (Q) of 15 at 2.52 MHz, indicating high efficiency and minimal energy loss.

3. Applications

The B82422H1683J000 fixed inductor is versatile and can be used in several primary and secondary applications:

Primary Applications: 1. Power Supply Filtering: The inductor's high inductance and moderate current rating make it ideal for filtering and smoothing power supplies. 2. Audio and Audio-Visual Equipment: Its ability to handle moderate frequencies and currents makes it suitable for audio circuits and audio-visual equipment. 3. Motor Control Circuits: The inductor's high Q factor at specific frequencies makes it useful in motor control circuits where precise energy transfer is required.

Secondary Applications: 1. RF Circuits: Although unshielded, the inductor can still be used in RF circuits where its characteristics align with the application requirements. 2. Medical Devices: Due to its high reliability and operating temperature range, it can be used in medical devices requiring stable performance under varying conditions.

4. Alternative Parts

If the B82422H1683J000 is not available or if an alternative is needed, consider the following parts from TDK Electronics Inc. or other manufacturers:

  1. TDK B82422H1673J000 - Similar specifications but slightly different dimensions.
  2. Murata LQG2R7N1R0M - Offers similar inductance values but with different mounting options.
  3. Wurth Elektronik WE-LFQ2R7N1R0M - Provides comparable performance with different core materials.

5. Embedded Modules

The B82422H1683J000 fixed inductor is commonly used in various embedded modules designed for specific applications:

  1. Power Management Modules (PMMs): Often used in PMMs to filter and regulate power supplies efficiently.
  2. Audio Processing Modules: Integrated into audio processing modules for filtering and impedance matching in audio circuits.
  3. Motor Control Modules: Used in motor control modules where precise energy transfer is crucial for efficient motor operation.

In summary, the B82422H1683J000 from TDK Electronics Inc. is a reliable and efficient fixed inductor suitable for a wide range of electronic applications requiring moderate to high inductance values and stable performance under varying conditions.

The three parts on the right have similar specifications to TDK Electronics Inc. & B82422H1683J000.
B82422H1683J000 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "B82422H1683J000" in TDK Electronics Inc. B82422H1683J000.
  • Part Number
  • Manufacturer
  • Package
  • Description