TE Connectivity 0603SFS300F/32-2
TE Connectivity 0603SFS300F/32-2
feed

TE Connectivity 0603SFS300F/32-2

Manufacturer No:

0603SFS300F/32-2

Manufacturer:

TE Connectivity

Utmel No:

2460-0603SFS300F/32-2

Package:

-

ECAD Model:

Description:

SLOW BLOW ELECTRIC FUSE, 3A, 32VDC, 50A (IR), SURFACE MOUNT, ROHS COMPLIANT

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
0603SFS300F/32-2 information

Specifications
TE Connectivity 0603SFS300F/32-2 technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity 0603SFS300F/32-2.
  • Type
    Parameter
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Terminal Shape

    Terminal Shape in electronic components refers to the physical design of the connection points on the component that allow for electrical connections to be made. These terminals can come in various shapes such as pins, leads, pads, or terminals with specific configurations like surface mount or through-hole. The terminal shape is important as it determines how the component can be mounted on a circuit board or connected to other components. Different terminal shapes are used based on the specific requirements of the electronic circuit design and manufacturing process.

    WRAPAROUND
  • Mounting Feature

    a process by which the operating system makes files and directories on a storage device (such as hard drive, CD-ROM, or network share) available for users to access via the computer's file system.

    SURFACE MOUNT
  • Package Description
    ROHS COMPLIANT
  • Operating Temperature-Max
    125 °C
  • Rohs Code
    Yes
  • Manufacturer Part Number
    0603SFS300F/32-2
  • Manufacturer
    Littelfuse Inc
  • Part Life Cycle Code
    Obsolete
  • Ihs Manufacturer
    LITTELFUSE INC
  • Risk Rank
    7.93
  • Manufacturer Series
    0603SFS300F/32-2
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8536.10.00.40
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Reference Standard

    In the context of electronic components, the term "Reference Standard" typically refers to a specific set of guidelines, specifications, or requirements that serve as a benchmark for evaluating the quality, performance, and characteristics of the component. These standards are established by organizations such as the International Electrotechnical Commission (IEC), the Institute of Electrical and Electronics Engineers (IEEE), or specific industry bodies.Reference standards help ensure consistency and interoperability among different components, as they provide a common framework for manufacturers, designers, and users to adhere to. They outline parameters such as electrical properties, mechanical dimensions, environmental conditions, and safety considerations that the component must meet to be considered compliant.By referencing these standards, manufacturers can design and produce components that meet industry-recognized criteria, which in turn helps users select the right components for their applications with confidence. Adhering to reference standards also facilitates regulatory compliance and promotes overall quality and reliability in electronic systems.

    UL
  • Rated Current

    Rated Current in electronic components refers to the maximum current that the component is designed to handle continuously without overheating or causing damage. It is an important specification that helps determine the safe operating conditions of the component within a circuit. Exceeding the rated current can lead to overheating, increased resistance, and potential failure of the component. It is crucial to consider the rated current when designing circuits to ensure the reliability and longevity of the electronic components.

    3 A
  • Circuit Protection Type

    Circuit Protection Type refers to the specific method or device used to safeguard electronic circuits from overcurrent, overvoltage, and other potentially damaging electrical conditions. This can include fuses, circuit breakers, transient voltage suppressors, and other protective components designed to prevent equipment failure or damage. Each protection type has its own characteristics, response times, and applications, making it essential to select the appropriate type based on the specific requirements of the circuit design.

    ELECTRIC FUSE
  • Blow Characteristic

    The "Blow Characteristic" in electronic components refers to the maximum current that a component can handle before it fails or "blows." This parameter is crucial for ensuring the safe operation of electronic circuits and preventing damage to the components. It is typically specified in datasheets for components such as fuses, circuit breakers, and other protective devices. Understanding the blow characteristic helps designers select the appropriate components for their circuits to prevent overcurrent situations that could lead to component failure or even fire hazards. It is important to consider the blow characteristic along with other parameters such as voltage ratings and operating conditions when designing electronic systems to ensure reliability and safety.

    SLOW
  • Rated Voltage(DC)

    Rated Voltage (DC) refers to the maximum direct current (DC) voltage that an electronic component can safely handle without being damaged. This parameter is crucial for ensuring the proper functioning and longevity of the component in a circuit. Exceeding the rated voltage can lead to overheating, breakdown, or even permanent damage to the component. It is important to always operate electronic components within their specified rated voltage range to prevent any potential hazards or malfunctions in the circuit.

    32 V
  • Rated Breaking Capacity

    Rated Breaking Capacity refers to the maximum current that an electrical component, such as a circuit breaker or fuse, can interrupt without failure under specified conditions. This parameter is crucial for ensuring the safety and reliability of electrical systems, as it indicates the component's ability to effectively break a fault current. It helps to prevent equipment damage, fire hazards, and electrical shock by ensuring that the component can safely stop the flow of electricity in the event of a short circuit or overload.

    50 A
0 Similar Products Remaining