TE Connectivity 100G4121-2.50-1/6-0
TE Connectivity 100G4121-2.50-1/6-0
feed

TE Connectivity 100G4121-2.50-1/6-0

Manufacturer No:

100G4121-2.50-1/6-0

Manufacturer:

TE Connectivity

Utmel No:

2460-100G4121-2.50-1/6-0

Package:

-

ECAD Model:

Description:

Multiconductor Cable 2Conductors 13AWG Tin Plated Copper Black 1300Vac
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
100G4121-2.50-1/6-0 information

Specifications
TE Connectivity 100G4121-2.50-1/6-0 technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity 100G4121-2.50-1/6-0.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    Production (Last Updated: 10 months ago)
  • RoHS
    Non-Compliant
0 Similar Products Remaining