TE Connectivity 100P237-11-1-B-TC6-11
TE Connectivity 100P237-11-1-B-TC6-11
feed

TE Connectivity 100P237-11-1-B-TC6-11

Manufacturer No:

100P237-11-1-B-TC6-11

Manufacturer:

TE Connectivity

Utmel No:

2460-100P237-11-1-B-TC6-11

Package:

-

ECAD Model:

Description:

Standard Protective Plug Cover for MIL-DTL 38999 III/EN3645 Circular Connectors 11 Shell Size
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
100P237-11-1-B-TC6-11 information

Specifications
TE Connectivity 100P237-11-1-B-TC6-11 technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity 100P237-11-1-B-TC6-11.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Other
  • Spare part
    Yes
  • Accessory
    No
  • Transparent
    No
  • Type of accessory/spare part
    Other
  • Width
    90
  • Height
    120
  • Length
    780
0 Similar Products Remaining