TE Connectivity 1200-5X
TE Connectivity 1200-5X
feed

TE Connectivity 1200-5X

Manufacturer No:

1200-5X

Manufacturer:

TE Connectivity

Utmel No:

2460-1200-5X

Package:

-

ECAD Model:

Description:

Safety Relays WILMAR OVRCURR RLY
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
1200-5X information

Specifications
TE Connectivity 1200-5X technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity 1200-5X.
  • Type
    Parameter
  • Coil Voltage

    Coil voltage refers to the electrical potential difference that is applied across the coil of an electromechanical device, such as a relay or a solenoid. This voltage is essential for energizing the coil, creating a magnetic field that enables the device to perform its intended function, such as opening or closing contacts. The coil voltage is specified by the manufacturer and varies depending on the design and application of the component, commonly available in standard values like 5V, 12V, 24V, and others. Proper selection of coil voltage is crucial for optimal performance and longevity of the device.

    24 VDC
0 Similar Products Remaining