TE Connectivity 55PC6021-20-2/6-9
TE Connectivity 55PC6021-20-2/6-9
feed

TE Connectivity 55PC6021-20-2/6-9

Manufacturer No:

55PC6021-20-2/6-9

Manufacturer:

TE Connectivity

Utmel No:

2460-55PC6021-20-2/6-9

Package:

-

ECAD Model:

Description:

Multicore Cable
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
55PC6021-20-2/6-9 information

Specifications
TE Connectivity 55PC6021-20-2/6-9 technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity 55PC6021-20-2/6-9.
  • Type
    Parameter
  • Cable Coloru2009
    White
  • Shield Materialu2009
    Tin-Plated Copper
  • Voltage Ratingu2009(V)
    600
  • Outside Cable Diameteru2009
    4.11u2009mmu2009[u2009.162u2009inu2009]
  • Cable Typeu2009
    Spec 55
  • Alias #
    1196877-2
  • TE Internal Description
    55PC6021-20-2/6-9
  • TE Internal #
    883601-000
  • Transistor Polarity
    NPN
  • Power Dissipation

    the process by which an electronic or electrical device produces heat (energy loss or waste) as an undesirable derivative of its primary action.

    750
  • Transition Frequency

    Transition Frequency in electronic components refers to the frequency at which a device can transition from one state to another, typically defining the upper limit of its operating frequency. It is a critical parameter in determining the speed and performance of active components like transistors and integrated circuits. This frequency is influenced by factors such as capacitance, resistance, and the inherent characteristics of the materials used in the component's construction. Understanding transition frequency is essential for optimizing circuit designs and ensuring reliable signal processing in various applications.

    100
  • Continuous Collector Current

    Continuous Collector Current is the maximum amount of current that a transistor can continuously carry through its collector terminal without overheating or being damaged. This parameter is crucial for designing circuits as it determines the suitability of a transistor for specific applications. Exceeding this value can lead to reduced performance or failure of the component. It is typically specified in amperes (A) and varies based on the transistor's construction and cooling conditions.

    3
0 Similar Products Remaining
55PC6021-20-2/6-9 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "55PC6021-20-2/6-9" in TE Connectivity 55PC6021-20-2/6-9.
  • Part Number
  • Manufacturer
  • Package
  • Description