TE Connectivity 7-1530464-1
TE Connectivity 7-1530464-1
feed

TE Connectivity 7-1530464-1

Manufacturer No:

7-1530464-1

Manufacturer:

TE Connectivity

Utmel No:

2460-7-1530464-1

Package:

-

ECAD Model:

Description:

Hdi/fa SMPO.100F.160O Lm Cut/spk
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
7-1530464-1 information

Specifications
TE Connectivity 7-1530464-1 technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity 7-1530464-1.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    DIN Rail
  • Number of Poles
    4
  • Coil Voltage

    Coil voltage refers to the electrical potential difference that is applied across the coil of an electromechanical device, such as a relay or a solenoid. This voltage is essential for energizing the coil, creating a magnetic field that enables the device to perform its intended function, such as opening or closing contacts. The coil voltage is specified by the manufacturer and varies depending on the design and application of the component, commonly available in standard values like 5V, 12V, 24V, and others. Proper selection of coil voltage is crucial for optimal performance and longevity of the device.

    250V dc
  • Switching Current

    Switching current refers to the maximum current that an electronic component, such as a transistor or relay, can handle when transitioning between its on and off states. It is a critical parameter that affects the performance and reliability of the component during switching operations. Exceeding the specified switching current can lead to overheating, damage, or failure of the device. Understanding switching current is essential for designing circuits that operate safely and efficiently.

    8A
0 Similar Products Remaining