TE Connectivity 7402913001
TE Connectivity 7402913001
feed

TE Connectivity 7402913001

Manufacturer No:

7402913001

Manufacturer:

TE Connectivity

Utmel No:

2460-7402913001

Package:

-

ECAD Model:

Description:

High Performance Cable 1Conductors 22AWG Tin Plated Copper Black 600V
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
7402913001 information

Specifications
TE Connectivity 7402913001 technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity 7402913001.
  • Type
    Parameter
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55 to 125 °C
  • Color
    Black
  • Cable Diameter

    The parameter "Cable Diameter" in electronic components refers to the physical measurement of the diameter of a cable or wire used in electronic circuits or systems. It is an important specification as it determines the size of the cable and its ability to carry electrical signals or power efficiently. The cable diameter is typically measured in millimeters or inches and is crucial for ensuring proper fit, insulation, and overall performance of the electronic component. Manufacturers provide cable diameter specifications to help users select the appropriate cables for their specific applications, taking into consideration factors such as current carrying capacity, voltage rating, and environmental conditions.

    1.2 mm
0 Similar Products Remaining