TE Connectivity 8-1472981-4
TE Connectivity 8-1472981-4
feed

TE Connectivity 8-1472981-4

Manufacturer No:

8-1472981-4

Manufacturer:

TE Connectivity

Utmel No:

2460-8-1472981-4

Package:

-

ECAD Model:

Description:

Time Delay Relays, Knob, 240 – 220 VAC Input, Timing Range (Off-Time) .5 – 5 seconds, 10A@240VAC A, Off-Delay, Mounting Bracket
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
8-1472981-4 information

Specifications
TE Connectivity 8-1472981-4 technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity 8-1472981-4.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Special Features
    Flanged
  • Country of Origin
    China
  • LED Size
    5mm
  • ECCN
    EAR99
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    MSL1
  • Orientation

    In electronic components, the parameter "Orientation" refers to the specific alignment or positioning of the component with respect to its intended installation or operation. This parameter is crucial for ensuring proper functionality and performance of the component within a circuit or system. Orientation may include factors such as the physical orientation of the component on a circuit board, the direction of current flow through the component, or the alignment of specific features or terminals for correct connection. Manufacturers often provide orientation guidelines in datasheets or technical specifications to help users correctly install and use the component. Paying attention to the orientation of electronic components is essential to prevent errors, ensure reliability, and optimize the overall performance of electronic devices.

    35 Deg Viewing Angle
0 Similar Products Remaining