TE Connectivity CRGH0805F1M0 (ALTERNATE: 1-1879495-0)
TE Connectivity CRGH0805F1M0 (ALTERNATE: 1-1879495-0)
feed

TE Connectivity CRGH0805F1M0 (ALTERNATE: 1-1879495-0)

Manufacturer No:

CRGH0805F1M0 (ALTERNATE: 1-1879495-0)

Manufacturer:

TE Connectivity

Utmel No:

2460-CRGH0805F1M0 (ALTERNATE: 1-1879495-0)

Package:

-

ECAD Model:

Description:

Thick Film Surface Mnt Fixed Resistor 0805 Case 1MOhm /-1% 0.33W /-200ppm/degC
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
CRGH0805F1M0 (ALTERNATE: 1-1879495-0) information

Specifications
TE Connectivity CRGH0805F1M0 (ALTERNATE: 1-1879495-0) technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity CRGH0805F1M0 (ALTERNATE: 1-1879495-0).
  • Type
    Parameter
  • Manufacturer
    AUTEC POWER SYSTEMS
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    80.2x46x57.5mm
0 Similar Products Remaining