TE Connectivity EG2925-000
TE Connectivity EG2925-000
feed

TE Connectivity EG2925-000

Manufacturer No:

EG2925-000

Manufacturer:

TE Connectivity

Utmel No:

2460-EG2925-000

Package:

-

ECAD Model:

Description:

High Performance Cable 2Conductors 16AWG Silver Plated Copper White 600V
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
EG2925-000 information

Specifications
TE Connectivity EG2925-000 technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity EG2925-000.
  • Type
    Parameter
  • Manufacturer Part Number
    SWD4-SML5-12
  • Manufacturer
    Cutler Hammer, Div of Eaton Co
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -65 to 200 °C
  • Color
    White
  • Cable Diameter

    The parameter "Cable Diameter" in electronic components refers to the physical measurement of the diameter of a cable or wire used in electronic circuits or systems. It is an important specification as it determines the size of the cable and its ability to carry electrical signals or power efficiently. The cable diameter is typically measured in millimeters or inches and is crucial for ensuring proper fit, insulation, and overall performance of the electronic component. Manufacturers provide cable diameter specifications to help users select the appropriate cables for their specific applications, taking into consideration factors such as current carrying capacity, voltage rating, and environmental conditions.

    4.06 mm
0 Similar Products Remaining