TE Connectivity RN73C2A205KBTDF
TE Connectivity RN73C2A205KBTDF
feed

TE Connectivity RN73C2A205KBTDF

Manufacturer No:

RN73C2A205KBTDF

Manufacturer:

TE Connectivity

Utmel No:

2460-RN73C2A205KBTDF

Package:

-

ECAD Model:

Description:

Surface Mount Resistors, Precision Resistor, 2 Termination, 0805, Taped & Reeled, .1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, 205K Ω, Holsworthy RN73

Quantity:

Unit Price: $0.396335

Ext Price: $0.40

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 762

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.396335

    $0.40

  • 10

    $0.373901

    $3.74

  • 100

    $0.352737

    $35.27

  • 500

    $0.332771

    $166.39

  • 1000

    $0.313934

    $313.93

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RN73C2A205KBTDF information

Specifications
TE Connectivity RN73C2A205KBTDF technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity RN73C2A205KBTDF.
  • Type
    Parameter
  • TE Internal #
    6-1879028-0
  • TE Internal Description
    RN 0805 205K 0.1% 10PPM 1K RL
  • Resistor Typeu2009
    Precision Resistor
  • Number of Terminationsu2009
    2
  • Package Size Codeu2009
    0805
  • Packaging Methodu2009
    Taped & Reeled
  • Passive Component Toleranceu2009(%)
    .1
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    LIN/Serial I2C/SCI/U
  • Program Memory Size

    Program Memory Size refers to the amount of memory available in an electronic component, such as a microcontroller or microprocessor, that is used to store program instructions. This memory is non-volatile, meaning that the data stored in it is retained even when the power is turned off. The program memory size determines the maximum amount of code that can be stored and executed by the electronic component. It is an important parameter to consider when selecting a component for a specific application, as insufficient program memory size may limit the functionality or performance of the device.

    8 KB
  • Device Core

    Used in casting and moulding processes to produce internal cavities and reentrant angles (an interior angle that is greater than 18°).

    S08
0 Similar Products Remaining