TE Connectivity RP73D2B143RBTG
TE Connectivity RP73D2B143RBTG
feed

TE Connectivity RP73D2B143RBTG

Manufacturer No:

RP73D2B143RBTG

Manufacturer:

TE Connectivity

Utmel No:

2460-RP73D2B143RBTG

Package:

-

ECAD Model:

Description:

Surface Mount Resistors

Quantity:

Unit Price: $0.504896

Ext Price: $0.50

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 47

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.504896

    $0.50

  • 10

    $0.476317

    $4.76

  • 100

    $0.449356

    $44.94

  • 500

    $0.423921

    $211.96

  • 1000

    $0.399925

    $399.92

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RP73D2B143RBTG information

Specifications
TE Connectivity RP73D2B143RBTG technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity RP73D2B143RBTG.
  • Type
    Parameter
  • TE Internal #
    3-1879256-1
  • TE Internal Description
    RP 2B 143R 0.1% 15PPM CUT LENGTH
  • Resistor Typeu2009
    Precision Resistor
  • Number of Terminationsu2009
    2
  • Package Size Codeu2009
    1206
  • Packaging Methodu2009
    Cut Tape Length
  • Passive Component Toleranceu2009(%)
    .1
  • I2C Bus Support
    1
  • Number of CPU Cores
    6
  • Special Features
    Watchdog
  • PCIe
    1x PCIex8
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0 to 60 °C
  • Architecture

    In electronic components, the parameter "Architecture" refers to the overall design and structure of the component. It encompasses the arrangement of internal components, the layout of circuitry, and the physical form of the component. The architecture of an electronic component plays a crucial role in determining its functionality, performance, and compatibility with other components in a system. Different architectures can result in variations in power consumption, speed, size, and other key characteristics of the component. Designers often consider the architecture of electronic components carefully to ensure optimal performance and integration within a larger system.

    x86-64
  • Ethernet

    Ethernet is a widely used networking technology that allows devices to communicate with each other over a local area network (LAN). It is a set of standards that define how data is transmitted over a physical medium, typically using twisted-pair cables or fiber optics. Ethernet specifies the protocols for data transmission, addressing, and error detection, ensuring reliable and efficient communication between devices. It is commonly used in homes, businesses, and data centers to connect computers, printers, routers, and other networked devices. Ethernet has evolved over the years to support faster speeds and improved performance, making it a fundamental component of modern networking infrastructure.

    One 10/100/1000
  • USB

    USB stands for Universal Serial Bus, which is a common interface used for connecting various electronic devices to a computer or other host device. It allows for the transfer of data, power, and communication between devices. USB ports are found on a wide range of devices such as computers, smartphones, printers, cameras, and more. The USB standard has evolved over the years to include different versions with varying data transfer speeds and power delivery capabilities. Overall, USB has become a widely adopted and versatile standard for connecting and interacting with electronic components.

    4 USB3.1/8 USB2.0
  • SATA

    SATA stands for Serial Advanced Technology Attachment, which is a type of interface used to connect storage devices such as hard drives and solid-state drives (SSDs) to a computer's motherboard. It is a popular standard for connecting internal storage devices in desktops, laptops, and servers. SATA interfaces transfer data serially, meaning that data is sent one bit at a time, which allows for faster and more efficient data transfer compared to older parallel interfaces. SATA interfaces come in different versions, such as SATA I, SATA II, and SATA III, with each version offering different speeds and features. Overall, SATA is a widely used and reliable interface for connecting storage devices in modern electronic components.

    3 SATA3.0
  • Video Outputs

    Video Outputs in electronic components refer to the ports or connectors that allow the device to transmit video signals to an external display or monitor. These outputs are essential for connecting devices such as computers, gaming consoles, DVD players, and cameras to TVs, projectors, or other display devices. Common types of video outputs include HDMI, DisplayPort, VGA, DVI, and composite video. The quality and compatibility of video outputs can significantly impact the visual experience and overall performance of the connected devices.

    1 Display Port/3 HDMI/1 VGA/LVDS 24-Bit
0 Similar Products Remaining
RP73D2B143RBTG Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "RP73D2B143RBTG" in TE Connectivity RP73D2B143RBTG.
  • Part Number
  • Manufacturer
  • Package
  • Description