TE Connectivity RP73PF1E2K61BTDF
TE Connectivity RP73PF1E2K61BTDF
feed

TE Connectivity RP73PF1E2K61BTDF

Manufacturer No:

RP73PF1E2K61BTDF

Manufacturer:

TE Connectivity

Utmel No:

2460-RP73PF1E2K61BTDF

Package:

-

ECAD Model:

Description:

Surface Mount Resistors

Quantity:

Unit Price: $0.113802

Ext Price: $0.11

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 283

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.113802

    $0.11

  • 10

    $0.107360

    $1.07

  • 100

    $0.101283

    $10.13

  • 500

    $0.095550

    $47.78

  • 1000

    $0.090142

    $90.14

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RP73PF1E2K61BTDF information

Specifications
TE Connectivity RP73PF1E2K61BTDF technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity RP73PF1E2K61BTDF.
  • Type
    Parameter
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Gold
  • Number of Terminals
    1
  • Passive Component Toleranceu2009(%)
    .1
  • Packaging Methodu2009
    Taped & Reeled
  • Package Size Codeu2009
    0402
  • Number of Terminationsu2009
    2
  • Resistor Typeu2009
    Precision Resistor
  • TE Internal Description
    RP 1E 0.1W 2K61 0.1% 25PPM 1K RL
  • TE Internal #
    3-2176311-5
  • No. of Terminals
    1
  • Insert Arrangement
    23-35
  • Mounting
    Panel Mount
  • Type
    Circular
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Receptacle
  • Number of Contacts
    1 POS
  • Contact Gender

    Contact Gender in electronic components refers to the physical characteristics of the electrical contacts within a connector or terminal block. It indicates whether the contact is male or female, which determines how the connectors can be mated together. Male contacts typically have protruding pins or plugs, while female contacts have receptacles or sockets to receive the male contacts. Matching the correct contact genders is crucial for ensuring proper electrical connections and preventing damage to the components. Manufacturers often specify the contact gender of their components to facilitate compatibility and ease of use in electronic systems.

    PIN/SKT
  • Number of Ports

    A port is identified for each transport protocol and address combination by a 16-bit unsigned number,.

    1
0 Similar Products Remaining
RP73PF1E2K61BTDF Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "RP73PF1E2K61BTDF" in TE Connectivity RP73PF1E2K61BTDF.
  • Part Number
  • Manufacturer
  • Package
  • Description