TE Connectivity TT41NGRA9T1/404
TE Connectivity TT41NGRA9T1/404
feed

TE Connectivity TT41NGRA9T1/404

Manufacturer No:

TT41NGRA9T1/404

Manufacturer:

TE Connectivity

Utmel No:

2460-TT41NGRA9T1/404

Package:

-

ECAD Model:

Description:

TT41NGRA9T1/404 datasheet pdf and Toggle Switches product details from TE Connectivity stock available at Utmel
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
TT41NGRA9T1/404 information

Specifications
TE Connectivity TT41NGRA9T1/404 technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity TT41NGRA9T1/404.
  • Type
    Parameter
  • Voltage Rating (AC)
    125 V
  • RoHS
    Non-Compliant
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    3 A
  • Switch Function

    This function will evaluate a given expression (or a value) against a list of values and will return a result corresponding to the first matching value. In case there is no matching value, an optional default value will be returned.

    On-On
  • Throw Configuration

    "Throw Configuration" is a term commonly used in the context of switches and relays in electronic components. It refers to the number of positions or states that the switch or relay can be set to. For example, a single-throw (ST) configuration means the switch has only one position, while a double-throw (DT) configuration means the switch has two positions.The throw configuration is important because it determines the versatility and functionality of the switch or relay. Different applications may require different throw configurations to control the flow of current or signals effectively. Understanding the throw configuration of a component is crucial for proper installation and operation within an electronic circuit.

    4PDT
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining