TE Connectivity / Raychem 55PC0131-12-0/2/6
TE Connectivity / Raychem 55PC0131-12-0/2/6
feed

TE Connectivity / Raychem 55PC0131-12-0/2/6

Manufacturer No:

55PC0131-12-0/2/6

Utmel No:

2017-55PC0131-12-0/2/6

Package:

-

ECAD Model:

Description:

Multi-Conductor Cables 55PC0131-12-0/2/6 PRICE PER FOOT
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
55PC0131-12-0/2/6 information

Specifications
TE Connectivity / Raychem 55PC0131-12-0/2/6 technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity / Raychem 55PC0131-12-0/2/6.
  • Type
    Parameter
  • Part # Aliases
    CX3038-000
  • Factory Pack QuantityFactory Pack Quantity
    1000
  • RoHS
    Details
  • Cable Length

    A nautical unit of measure equal to one tenth of a nautical mile or approximately 1 fathoms.

    1 ft
  • Wire Gauge - AWG

    Wire Gauge - AWG (American Wire Gauge) is a standardized system used to measure the diameter of electrical wire. It is commonly used in electronic components to specify the size of wire needed for a particular application. The AWG number indicates the wire's diameter, with lower numbers representing thicker wires and higher numbers representing thinner wires. Understanding the AWG of a wire is important for ensuring proper electrical conductivity, current-carrying capacity, and overall performance in electronic circuits.

    12 AWG
0 Similar Products Remaining