Teledyne LeCroy ND-422/485
Teledyne LeCroy ND-422/485
feed

Teledyne LeCroy ND-422/485

Manufacturer No:

ND-422/485

Manufacturer:

Teledyne LeCroy

Utmel No:

2483-ND-422/485

Package:

-

ECAD Model:

Description:

RS-422/RS-485 PROTOCOL ANALYZER

Quantity:

Unit Price: $2,683.711642

Ext Price: $2,683.71

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 994

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2,683.711642

    $2,683.71

  • 10

    $2,595.465805

    $25,954.66

  • 25

    $2,577.423838

    $64,435.60

  • 50

    $2,559.507287

    $127,975.36

  • 100

    $2,506.863160

    $250,686.32

  • 500

    $2,327.635246

    $1,163,817.62

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ND-422/485 information

Specifications
Documents & Media
Product Details
Teledyne LeCroy ND-422/485 technical specifications, attributes, parameters and parts with similar specifications to Teledyne LeCroy ND-422/485.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Weight
    1.2lbs 544.3g
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Frontline, NetDecoder
  • Published
    2017
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Tool Type

    Tool Type in electronic components refers to the classification of tools used for designing, testing, assembling, or modifying electronic circuits and systems. It encompasses a variety of instruments such as simulators, PCB design software, soldering equipment, and diagnostic tools. Each Tool Type serves specific functions in the development and maintenance of electronic products, facilitating tasks like circuit design, performance analysis, and troubleshooting.

    Protocol Analyzer
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Teledyne LeCroy ND-422/485.

Product Description: Teledyne LeCroy ND-422/485 Protocol Analyzer

1. Description

The Teledyne LeCroy ND-422/485 Protocol Analyzer, part number ND-422/485, is a specialized tool designed for in-depth analysis of network protocols. This device is part of the Frontline and NetDecoder series, renowned for their high-performance capabilities in the field of test and measurement. The ND-422/485 is specifically engineered to handle both 422 and 485 protocols, making it an essential tool for professionals who need to diagnose and troubleshoot communication issues in industrial automation, process control, and other critical systems.

2. Features

  • High-Resolution Display: The analyzer features a high-resolution display that provides clear and detailed visualizations of protocol data.
  • Advanced Filtering Capabilities: Users can apply various filters to isolate specific data segments, making it easier to identify issues.
  • Real-Time Analysis: Perform real-time analysis of protocol traffic to quickly identify problems.
  • Data Capture and Storage: Capture and store large amounts of data for later analysis.
  • RoHS Compliant: Ensures environmental sustainability by adhering to RoHS (Restriction of Hazardous Substances) standards.
  • Moisture Sensitivity Level (MSL) 1: The device is rated as MSL 1, indicating it can be exposed to moisture without any adverse effects.

3. Applications

The primary applications of the Teledyne LeCroy ND-422/485 Protocol Analyzer include: - Industrial Automation: Diagnose and troubleshoot communication issues in industrial automation systems. - Process Control: Analyze data from process control systems to ensure optimal performance. - Manufacturing: Use in manufacturing environments to monitor and optimize production processes.

Secondary applications include: - Research and Development: Utilize the analyzer in R&D environments to test new protocols and systems. - Education: Educate students about network protocols through hands-on analysis using this device.

4. Alternative Parts

While there may not be direct alternatives to the ND-422/485, other protocol analyzers from Teledyne LeCroy's Frontline and NetDecoder series can serve similar purposes: - Frontline Series: Offers a range of protocol analyzers designed for various applications, including Ethernet, USB, and more. - NetDecoder Series: Focuses on advanced network analysis capabilities with features like deep packet inspection and traffic analysis.

5. Embedded Modules

The Teledyne LeCroy ND-422/485 Protocol Analyzer is not typically used as an embedded module within other devices but rather as a standalone tool for specialized testing needs.

Summary

The Teledyne LeCroy ND-422/485 Protocol Analyzer is a robust tool designed for precise analysis of 422 and 485 protocols. Its advanced features make it an indispensable asset in industrial automation, process control, and manufacturing environments. With its compliance to RoHS standards and MSL rating of 1, this device ensures both performance and environmental sustainability.