Texas Instruments TRF37A75EVM
Texas Instruments TRF37A75EVM
feed

Texas Instruments TRF37A75EVM

Manufacturer No:

TRF37A75EVM

Manufacturer:

Texas Instruments

Utmel No:

2502-TRF37A75EVM

Package:

Module

ECAD Model:

Description:

Amplifier Board(s) 40MHz~6GHz 5V 0 Pins Module

Quantity:

Unit Price: $62.911302

Ext Price: $62.91

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 40

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $62.911302

    $62.91

  • 10

    $59.350285

    $593.50

  • 100

    $55.990835

    $5,599.08

  • 500

    $52.821542

    $26,410.77

  • 1000

    $49.831644

    $49,831.64

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TRF37A75EVM information

Specifications
Documents & Media
Product Details
Product Comparison
Texas Instruments TRF37A75EVM technical specifications, attributes, parameters and parts with similar specifications to Texas Instruments TRF37A75EVM.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    ACTIVE (Last Updated: 6 days ago)
  • Factory Lead Time
    13 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Module
  • Number of Pins
    0
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Amplifier
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    40MHz~6GHz
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    5V
  • Supplied Contents

    Supplied Contents in electronic components refers to the items or materials that are included with the component when it is purchased. These contents can vary depending on the specific component and manufacturer, but typically include things like user manuals, installation guides, cables, connectors, and any additional accessories needed for the component to function properly. The supplied contents are important for ensuring that the user has everything they need to set up and use the electronic component correctly. It is recommended to carefully check the supplied contents upon receiving a new electronic component to make sure that nothing is missing and to familiarize oneself with the included materials for optimal use.

    Board(s)
  • Evaluation Kit

    An Evaluation Kit is a collection of hardware and software components designed to help engineers and developers assess and test the functionality of a particular electronic component or system. It typically includes a development board, sample code, utilities, and documentation to facilitate development and prototype testing. Evaluation Kits enable users to quickly prototype applications, evaluate performance characteristics, and determine compatibility with other systems. They are commonly used in the design and development phases of electronic projects to simplify the integration of complex components.

    Yes
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Texas Instruments TRF37A75EVM.

Product Description

Description

The TRF37A75EVM is an RF evaluation and development kit designed by Texas Instruments, catering to the needs of engineers and developers working with RF/IF and RFID technologies. This evaluation module is specifically tailored to support the TRF37A75, a high-performance RF amplifier, allowing users to evaluate and develop their RF applications efficiently.

Features

  • Frequency Range: The TRF37A75EVM supports a wide frequency range of 40 MHz to 6 GHz, making it versatile for various RF applications.
  • Operating Supply Voltage: The module operates at a stable 5V supply voltage, ensuring reliable performance in a variety of environments.
  • Package/Case: The module is packaged in a convenient module format, facilitating easy integration into development setups.
  • Supplied Contents: The kit includes one or more boards, providing a comprehensive evaluation platform.
  • Lifecycle Status: The TRF37A75EVM is actively supported by Texas Instruments, ensuring ongoing maintenance and updates.

Applications

  1. Primary Applications:
  2. RF Amplifier Evaluation: The TRF37A75EVM is ideal for evaluating the performance of the TRF37A75 RF amplifier in various RF applications.
  3. Development Kits: It serves as a development kit for engineers to test and optimize their RF designs before moving to production.

  4. Secondary Applications:

  5. Prototype Development: The kit can be used to prototype new RF-based products or systems.
  6. Research and Development: It is useful in research environments where the performance of RF amplifiers needs to be studied extensively.

Alternative Parts

While there are no direct alternatives listed for the TRF37A75EVM, other RF evaluation kits from Texas Instruments or similar manufacturers like Analog Devices or STMicroelectronics could serve as alternatives depending on specific requirements.

Embedded Modules

The TRF37A75EVM is designed to be used with the TRF37A75 RF amplifier module. It provides an embedded platform that allows users to integrate the amplifier into their systems easily and evaluate its performance under different conditions.

By leveraging the TRF37A75EVM, engineers can efficiently develop and test RF applications, ensuring high performance and reliability in their final products.

The three parts on the right have similar specifications to Texas Instruments & TRF37A75EVM.
TRF37A75EVM Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "TRF37A75EVM" in Texas Instruments TRF37A75EVM.
  • Part Number
  • Manufacturer
  • Package
  • Description