Thomas Research Products FSP3-277-20KA
Thomas Research Products FSP3-277-20KA
feed

Thomas Research Products FSP3-277-20KA

Manufacturer No:

FSP3-277-20KA

Utmel No:

2517-FSP3-277-20KA

Package:

-

Datasheet:

FSP3-277-20KA

ECAD Model:

Description:

LIGHTING SURGE PROTECT 100-277V

Quantity:

Unit Price: $24.608760

Ext Price: $24.61

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 86

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $24.608760

    $24.61

  • 10

    $23.215811

    $232.16

  • 100

    $21.901709

    $2,190.17

  • 500

    $20.661989

    $10,330.99

  • 1000

    $19.492443

    $19,492.44

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
FSP3-277-20KA information

Specifications
Documents & Media
Thomas Research Products FSP3-277-20KA technical specifications, attributes, parameters and parts with similar specifications to Thomas Research Products FSP3-277-20KA.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Free Hanging
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    FSP3
  • Published
    2016
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    cURus, UL
  • Working Voltage

    The "Working Voltage" parameter in electronic components refers to the maximum voltage that the component can safely handle while operating within its specified parameters. It is a crucial specification to consider when designing or selecting components for a circuit to prevent damage or failure. Exceeding the working voltage can lead to breakdown or insulation failure, potentially causing the component to malfunction or even become permanently damaged. It is important to always operate electronic components within their specified working voltage range to ensure reliable and safe operation of the circuit.

    277V
  • Number of Circuits
    1
  • Number of Poles
    3
  • Clamping Voltage

    Clamping voltage is a term used in electronic components, particularly in devices like diodes and transient voltage suppressors. It refers to the maximum voltage level at which the component can effectively limit or clamp the voltage across its terminals. When the voltage across the component exceeds the clamping voltage, the component conducts and effectively limits the voltage to that level, protecting the circuit from overvoltage conditions. Clamping voltage is an important parameter to consider when selecting components for applications where voltage spikes or surges may occur, as it determines the level at which the component will start to protect the circuit.

    2.1kV
  • Voltage - Continuous Operating (Max) (MCOV)

    The parameter "Voltage - Continuous Operating (Max) (MCOV)" refers to the maximum voltage that an electronic component can safely operate at continuously without causing damage or failure. It is a critical specification for components such as capacitors, resistors, and other electrical devices that are subjected to varying voltage levels during operation. Exceeding the MCOV rating can lead to overheating, insulation breakdown, or other forms of electrical failure. Therefore, it is important to ensure that the operating voltage does not exceed the specified MCOV to maintain the reliability and longevity of the electronic component.

    320VAC 420VDC
  • Current - Discharge (Nom) (8/20μS)

    The parameter "Current - Discharge (Nom) (8/20μS)" in electronic components refers to the maximum surge current that a component can safely handle during a discharge event with a specific waveform characterized by an 8-microsecond rise time and a 20-microsecond decay time. This parameter is crucial for determining the component's ability to withstand sudden spikes in current without being damaged. Surge currents can occur due to various factors such as lightning strikes, power surges, or switching transients in a circuit. It is important to consider this parameter when designing or selecting components to ensure the reliability and longevity of the electronic system.

    20kA
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Thomas Research Products FSP3-277-20KA.