Toshiba TC7SU04F(F)
Toshiba TC7SU04F(F)
feed

Toshiba TC7SU04F(F)

Manufacturer No:

TC7SU04F(F)

Manufacturer:

Toshiba

Utmel No:

2541-TC7SU04F(F)

Package:

-

ECAD Model:

Description:

Toshiba TC7SU04F(F) CMOS Inverter, 5-Pin SSOP

Quantity:

Unit Price: $0.167061

Ext Price: $0.17

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 328

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.167061

    $0.17

  • 10

    $0.157605

    $1.58

  • 100

    $0.148684

    $14.87

  • 500

    $0.140268

    $70.13

  • 1000

    $0.132328

    $132.33

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TC7SU04F(F) information

Specifications
Toshiba TC7SU04F(F) technical specifications, attributes, parameters and parts with similar specifications to Toshiba TC7SU04F(F).
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Number of Elements per Chip
    1
  • Dimensions
    2.9 x 1.6 x 1.1mm
  • Minimum Operating Supply Voltage
    2 V
  • Package Type
    SSOP
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    +85 °C
  • Maximum Propagation Delay Time @ Maximum CL
    100 ns @ 2 V
  • Minimum Operating Temperature
    -40 °C
  • Logic Family
    HC
  • Maximum Operating Supply Voltage
    6 V
  • Pin Count

    a count of all of the component leads (or pins)

    5
  • Logic Function

    In electronic components, the term "Logic Function" refers to the specific operation or behavior of a component based on its input signals. It describes how the component processes the input signals to produce the desired output. Logic functions are fundamental to digital circuits and are used to perform logical operations such as AND, OR, NOT, and XOR.Each electronic component, such as logic gates or flip-flops, is designed to perform a specific logic function based on its internal circuitry. By understanding the logic function of a component, engineers can design and analyze complex digital systems to ensure proper functionality and performance. Different logic functions can be combined to create more complex operations, allowing for the creation of sophisticated digital devices and systems.

    Inverter
  • Schmitt Trigger Input

    The Schmitt Trigger is a logic input type that provides hysteresis or two different threshold voltage levels for rising and falling edge.

    No
  • Width
    1.6mm
  • Height
    1.1mm
  • Length
    2.9mm
0 Similar Products Remaining