Toshiba Semiconductor and Storage DF2S23P2CTC,L3F
Toshiba Semiconductor and Storage DF2S23P2CTC,L3F
feed

Toshiba Semiconductor and Storage DF2S23P2CTC,L3F

Manufacturer No:

DF2S23P2CTC,L3F

Utmel No:

2541-DF2S23P2CTC,L3F

Package:

2-SMD, No Lead

ECAD Model:

Description:

TVS DIODE 21VWM 35.7VC CST2C

Quantity:

Unit Price: $0.088250

Ext Price: $0.09

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 28

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.088250

    $0.09

  • 500

    $0.064890

    $32.44

  • 1000

    $0.054075

    $54.08

  • 2000

    $0.049610

    $99.22

  • 5000

    $0.046364

    $231.82

  • 10000

    $0.043130

    $431.30

  • 15000

    $0.041711

    $625.66

  • 50000

    $0.041014

    $2,050.70

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
DF2S23P2CTC,L3F information

Specifications
Documents & Media
Product Details
Toshiba Semiconductor and Storage DF2S23P2CTC,L3F technical specifications, attributes, parameters and parts with similar specifications to Toshiba Semiconductor and Storage DF2S23P2CTC,L3F.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    2-SMD, No Lead
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    150°C TJ
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Zener
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    General Purpose
  • Power Line Protection

    During fault, the only circuit breaker closest to the fault point should be tripped. The operating time of relay associated with protection of line should be as minimum as possible in order to prevent unnecessary tripping of circuit breakers associated with other healthy parts of power system.

    No
  • Voltage - Breakdown (Min)

    Voltage - Breakdown (Min) is a parameter used to specify the minimum voltage level at which an electronic component, such as a diode or capacitor, will break down and allow current to flow through it uncontrollably. This breakdown voltage is a critical characteristic that determines the maximum voltage the component can withstand before failing. It is important to ensure that the applied voltage does not exceed this minimum breakdown voltage to prevent damage to the component and maintain proper functionality. Manufacturers provide this specification to help engineers and designers select components that are suitable for their intended applications and operating conditions.

    21.5V
  • Power - Peak Pulse

    Power - Peak Pulse refers to the maximum transient power level that an electronic component, such as a diode or a transzorber, can safely dissipate during a short-duration pulse. This parameter is critical in determining the component's ability to withstand voltage spikes or surges without failure. It is typically expressed in watts and is measured over a specific duration, usually in microseconds or nanoseconds, to reflect the component's performance under peak conditions. Understanding this parameter helps designers select appropriate components for applications where transient conditions are expected.

    500W
  • Current - Peak Pulse (10/1000μs)

    The parameter "Current - Peak Pulse (10/1000μs)" in electronic components refers to the maximum current that a device can handle during a transient overvoltage event with a specific waveform, typically a 10/1000μs pulse. This parameter is important for surge protection devices such as transient voltage suppressors (TVS) and varistors, as it indicates the device's ability to divert excess current away from sensitive components and protect them from damage. A higher peak pulse current rating signifies better surge protection capability, making the component more suitable for applications exposed to high-voltage transients or lightning strikes. Designers should carefully consider this parameter when selecting surge protection components to ensure reliable operation and protection of their electronic circuits.

    14A 8/20μs
  • Voltage - Clamping (Max) @ Ipp

    Voltage - Clamping (Max) @ Ipp refers to the maximum voltage that a component, such as a transient voltage suppressor or diode, can clamp when subjected to a specific peak current (Ipp). It indicates the upper limit of voltage that the component will allow to pass through, effectively protecting sensitive circuits from overvoltage conditions. This parameter is crucial for ensuring that devices are safeguarded against voltage spikes without being damaged. Designers use this specification to select appropriate components for overvoltage protection in their applications.

    35.7V
  • Voltage - Reverse Standoff (Typ)

    Voltage - Reverse Standoff (Typ) refers to the maximum reverse voltage that a semiconductor device, such as a diode or a transient voltage suppressor, can withstand without entering into breakdown. It is typically specified as a nominal value and indicates the voltage level at which the device transitions from its non-conducting state to a conducting state when reverse-biased. Exceeding this voltage can lead to permanent damage or failure of the component. This parameter is crucial for ensuring the safe operating limits of electronic circuits, particularly in protecting sensitive components from voltage spikes.

    21V Max
  • Unidirectional Channels

    Unidirectional channels in electronic components refer to pathways that allow the flow of electrical current in only one direction. These channels are essential in devices like diodes, which permit current to pass through while blocking any reverse flow. Their primary function is to control and direct the flow of electricity, ensuring that circuit operation remains efficient and protects components from potential damage due to reverse currents. Unidirectional channels are commonly used in power supply circuits, signal rectification, and various electronic applications where controlled current flow is crucial.

    1
  • Capacitance @ Frequency

    Capacitance @ Frequency refers to the value of capacitance that a capacitor exhibits when subjected to an alternating current (AC) signal at a specific frequency. This parameter highlights how the capacitor's behavior changes with frequency, as capacitance can vary due to effects like equivalent series resistance (ESR) and loss factors. Typically measured in microfarads (µF) or picofarads (pF), this value is crucial for applications involving signal coupling, filtering, and timing where AC signals are prevalent. Understanding capacitance at different frequencies helps in selecting the right capacitor for specific circuit functions.

    160pF @ 1MHz
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Toshiba Semiconductor and Storage DF2S23P2CTC,L3F.

Product Description: DF2S23P2CTC,L3F TVS Diode

1. Description

The DF2S23P2CTC,L3F is a surface mount TVS (Transient Voltage Suppressor) diode designed by Toshiba Semiconductor and Storage. This component is part of the circuit protection family, specifically categorized under TVS diodes for general-purpose applications. It is engineered to provide robust protection against voltage spikes and transient surges in electronic circuits.

2. Features

  • High Peak Pulse Current: The DF2S23P2CTC,L3F can handle a peak pulse current of up to 14A (10/1000μs) and 8A (8/20μs), making it suitable for high-current applications.
  • High Power Dissipation: It can dissipate a peak pulse power of up to 500W, ensuring reliable operation under extreme conditions.
  • Low Capacitance: With a capacitance of 160pF at 1MHz, this TVS diode minimizes signal distortion and ensures fast switching times.
  • High Operating Temperature: The device operates at an elevated temperature of up to 150°C TJ, making it suitable for use in harsh environments.
  • Surface Mount Package: The 2-SMD, no-lead package allows for easy integration into modern PCB designs using tape and reel (TR) packaging.

3. Applications

Primary Applications:
  • General Purpose Protection: Ideal for protecting electronic circuits from voltage spikes and transient surges in various applications such as automotive systems, industrial control systems, and consumer electronics.
  • High-Speed Data Lines: Effective in protecting high-speed data lines from ESD (Electrostatic Discharge) and other transient events.
Secondary Applications:
  • Medical Devices: Can be used in medical devices to ensure reliable operation under various environmental conditions.
  • Aerospace & Defense: Suitable for use in aerospace and defense applications where high reliability and robustness are critical.

4. Alternative Parts

If the DF2S23P2CTC,L3F is not available or if you need an alternative solution, consider the following options:

  • TOSA1S23P2CTC,L3F: Another TVS diode from Toshiba Semiconductor and Storage with similar specifications but slightly different characteristics.
  • Other Manufacturer Options: Other manufacturers like STMicroelectronics or ON Semiconductor offer similar TVS diodes with comparable specifications.

5. Embedded Modules

The DF2S23P2CTC,L3F TVS diode is commonly used in various embedded modules designed for circuit protection:

  • Automotive Power Management Modules: Used to protect automotive power management modules from voltage spikes.
  • Industrial Control Systems Modules: Integrated into industrial control systems modules to ensure reliable operation under harsh conditions.
  • Consumer Electronics Modules: Often used in consumer electronics modules such as those found in smart home devices or gaming consoles.

In summary, the DF2S23P2CTC,L3F TVS diode from Toshiba Semiconductor and Storage is a robust component designed to provide reliable transient voltage suppression in a wide range of applications. Its high peak pulse current handling capability, low capacitance, and high operating temperature make it an excellent choice for various electronic circuits requiring robust protection against voltage spikes and transient surges.