TURCK TC9S2-A653-4M-RS5.3T
TURCK TC9S2-A653-4M-RS5.3T
feed

TURCK TC9S2-A653-4M-RS5.3T

Manufacturer No:

TC9S2-A653-4M-RS5.3T

Manufacturer:

TURCK

Utmel No:

2586-TC9S2-A653-4M-RS5.3T

Package:

-

ECAD Model:

Description:

Turck Cordsets
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
TC9S2-A653-4M-RS5.3T information

Specifications
TURCK TC9S2-A653-4M-RS5.3T technical specifications, attributes, parameters and parts with similar specifications to TURCK TC9S2-A653-4M-RS5.3T.
  • Type
    Parameter
  • Maximum Voltage
    220 VAC;220 VDC
  • Manufacturer Part Number
    U7160-28
  • Manufacturer
    Turck
  • Cable Types
    PVC
  • RoHS
    Non-Compliant
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    4 Amps
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP67
  • Length
    4 Meters
0 Similar Products Remaining