turck WK 4T-x-WS 4T/S90/S1077
turck WK 4T-x-WS 4T/S90/S1077
feed

turck WK 4T-x-WS 4T/S90/S1077

Manufacturer No:

WK 4T-x-WS 4T/S90/S1077

Manufacturer:

turck

Utmel No:

2586-WK 4T-x-WS 4T/S90/S1077

Package:

-

ECAD Model:

Description:

WK 4T-x-WS 4T/S90/S1077 datasheet pdf and Unclassified product details from turck stock available at Utmel

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
WK 4T-x-WS 4T/S90/S1077 information

Specifications
turck WK 4T-x-WS 4T/S90/S1077 technical specifications, attributes, parameters and parts with similar specifications to turck WK 4T-x-WS 4T/S90/S1077.
  • Type
    Parameter
  • Connector A
    Female, M12 × 1, Right angle, A-code
  • Coupling nut
    Brass, CuZn, Nickel-plated
  • Connector B
    Male, M12 × 1, Right angle
  • Cable jacket
    TPU, Gray
  • Special Features
    Silicone tubing cover
  • Approvals
    CSA C22.2 No. 182.3, CE, RoHS, UL Listed, UL 2238
  • Manufacturer ID
    777019129
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Signal
  • Number of Conductors
    3
  • Number of contacts
    4
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    250 V
  • Current

    In electronic components, "Current" refers to the flow of electric charge through a conductor or semiconductor material. It is measured in amperes (A) and represents the rate at which electric charge is moving past a specific point in a circuit. Current is a crucial parameter in electronics as it determines the amount of power being consumed or delivered by a component. Understanding and controlling current is essential for designing and operating electronic circuits efficiently and safely. In summary, current is a fundamental electrical quantity that plays a key role in the functionality and performance of electronic components.

    4 A
  • Design

    In the context of electronic components, the parameter "Design" refers to the specific configuration, layout, and structure of the component. It encompasses the physical and electrical characteristics that determine how the component functions within a circuit or system. The design of an electronic component includes considerations such as the materials used, the dimensions, the connections, and the overall performance specifications. A well-designed electronic component is crucial for ensuring optimal functionality, reliability, and efficiency in electronic devices and systems. Manufacturers carefully engineer the design of electronic components to meet the desired performance requirements and to ensure compatibility with other components in a circuit.

    Double-ended
0 Similar Products Remaining
WK 4T-x-WS 4T/S90/S1077 Relevant information

Hot Sale
Similar Products
Related Products
Same Manufacturer Products
The following parts include "WK 4T-x-WS 4T/S90/S1077" in turck WK 4T-x-WS 4T/S90/S1077.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • WK 4T-8TURCK

    -

    WK 4T-8 Turck M12 eurofast Cordset Right Angle Female Connector W/Standard Plug Body Nickel plated brass Coupling Nut 3-wire L Style Only

  • WK 4T-7TURCK

    -

    WK 4T-7 Turck M12 eurofast Cordset Right Angle Female Connector W/Standard Plug Body Nickel plated brass Coupling Nut 3-wire L Style Only

  • WK 4T-xturck

    -

    WK 4T-x datasheet pdf and Unclassified product details from turck stock available at Utmel.

  • WK 4T-5TURCK

    -

    WK 4T-5 Turck M12 eurofast Cordset Right Angle Female Connector W/Standard Plug Body Nickel plated brass Coupling Nut 3-wire L Style Only

  • WK 4T-9TURCK

    -

    WK 4T-9 Turck M12 eurofast Cordset Right Angle Female Connector W/Standard Plug Body Nickel plated brass Coupling Nut 3-wire L Style Only

  • WK 4T-1TURCK

    -

    WK 4T-1 Turck M12 eurofast Cordset Right Angle Female Connector W/Standard Plug Body Nickel plated brass Coupling Nut 3-wire L Style Only

  • WK 4T-3TURCK

    -

    WK 4T-3 Turck M12 eurofast Cordset Right Angle Female Connector W/Standard Plug Body Nickel plated brass Coupling Nut 3-wire L Style Only

  • WK 4T-0.5TURCK

    -

    WK 4T-0.5 Turck M12 eurofast Cordset Right Angle Female Connector W/Standard Plug Body Nickel plated brass Coupling Nut 3-wire L Style Only

  • WK 4T-0.7TURCK

    -

    WK 4T-0.7 Turck M12 eurofast Cordset Right Angle Female Connector W/Standard Plug Body Nickel plated brass Coupling Nut 3-wire L Style Only

  • WK 4T-20TURCK

    -

    WK 4T-20 Turck M12 eurofast Cordset Right Angle Female Connector W/Standard Plug Body Nickel plated brass Coupling Nut 3-wire L Style Only