TXC Corporation 7M-41.000MAAE-T
TXC Corporation 7M-41.000MAAE-T
feed

TXC Corporation 7M-41.000MAAE-T

Manufacturer No:

7M-41.000MAAE-T

Manufacturer:

TXC Corporation

Utmel No:

2591-7M-41.000MAAE-T

Package:

4-SMD, No Lead

Usage Grade:

  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive

ECAD Model:

Description:

Crystal 41MHz ±30ppm (Tol) ±30ppm (Stability) 12pF FUND 80Ohm 4-Pin SMD T/R

Quantity:

Unit Price: $0.531666

Ext Price: $0.53

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1299

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.531666

    $0.53

  • 10

    $0.501572

    $5.02

  • 100

    $0.473181

    $47.32

  • 500

    $0.446397

    $223.20

  • 1000

    $0.421129

    $421.13

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
7M-41.000MAAE-T information

Specifications
Documents & Media
Product Details
Product Comparison
TXC Corporation 7M-41.000MAAE-T technical specifications, attributes, parameters and parts with similar specifications to TXC Corporation 7M-41.000MAAE-T.
  • Type
    Parameter
  • Factory Lead Time
    21 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    4-SMD, No Lead
  • Number of Pins
    4
  • Usage Level
    Commercial grade
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -20°C~70°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    7M
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.126Lx0.098W 3.20mmx2.50mm
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    MHz Crystal
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    2.5mm
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    41MHz
  • Frequency Stability

    the variation of output frequency of a crystal oscillator due to external conditions like temperature variation, voltage variation, output load variation, and frequency aging.

    ±30ppm
  • ESR (Equivalent Series Resistance)

    Equivalent Series Resistance (ESR) is a parameter that describes the internal resistance of a capacitor or an inductor in an electronic circuit. It represents the total resistance that is present in series with the ideal capacitance or inductance of the component. ESR is typically caused by factors such as the resistance of the conductive materials used in the component, the connections within the component, and the dielectric material used. A lower ESR value is desirable in electronic components as it indicates better performance and efficiency, especially in applications where high-frequency signals or rapid changes in voltage are involved. ESR is an important parameter to consider when selecting components for applications such as power supplies, filtering circuits, and signal processing.

    60Ohm
  • Load Capacitance

    the amount of capacitance measured or computed across the crystal terminals on the PCB. Frequency Tolerance. Frequency tolerance refers to the allowable deviation from nominal, in parts per million (PPM), at a specific temperature, usually +25°C.

    12pF
  • Operating Mode

    A phase of operation during the operation and maintenance stages of the life cycle of a facility.

    Fundamental
  • Height
    787.4μm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.031 0.80mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for TXC Corporation 7M-41.000MAAE-T.

Product Description

7M-41.000MAAE-T MHz Crystal from TXC Corporation

The 7M-41.000MAAE-T MHz crystal from TXC Corporation is a high-quality, fundamental mode crystal designed for use in a variety of electronic applications. This crystal operates within the frequency range of 41 MHz, making it ideal for applications requiring precise timing and frequency stability.

Features

  • Frequency Stability: The crystal offers a frequency stability of ±30 ppm, ensuring reliable operation over a wide range of temperatures.
  • Operating Temperature: It can operate effectively within the temperature range of -20°C to 70°C, making it suitable for various environmental conditions.
  • RoHS Compliance: The product is RoHS compliant, adhering to environmental regulations and ensuring sustainability.
  • Surface Mount Package: The crystal is packaged in a 4-SMD, no-lead package, facilitating easy surface mount assembly.
  • Low Load Capacitance: With a load capacitance of 12 pF, this crystal minimizes the need for external capacitors, simplifying circuit design.
  • High ESR: The equivalent series resistance (ESR) is 60 Ohm, providing a stable and reliable signal output.

Applications

  1. Primary Applications:
  2. Clock Generation: The 41 MHz frequency makes it an excellent choice for clock generation in various electronic systems.
  3. Timing Circuits: It is widely used in timing circuits where precise timing is crucial, such as in telecommunications equipment and data transmission systems.

  4. Secondary Applications:

  5. Frequency Reference: Can be used as a frequency reference in audio equipment, medical devices, and other applications requiring stable frequency signals.
  6. Oscillator Circuits: Often employed in oscillator circuits to generate stable frequencies for various electronic devices.

Alternative Parts

For applications requiring similar specifications but different frequencies or dimensions, consider the following alternative parts from TXC Corporation:

  • 7M-28.000MAAE-T: A 28 MHz crystal with similar specifications but different frequency.
  • 7M-16.000MAAE-T: A 16 MHz crystal suitable for applications requiring lower frequencies.

Embedded Modules

The 7M-41.000MAAE-T MHz crystal is commonly used in various embedded modules including:

  • Microcontroller Modules: Often integrated into microcontroller modules such as those from STMicroelectronics or NXP Semiconductors.
  • System-on-Chip (SoC) Modules: Used in SoC modules from companies like Qualcomm or Intel.
  • Industrial Control Systems: Integrated into industrial control systems requiring precise timing and frequency stability.

This crystal from TXC Corporation offers a reliable and efficient solution for a wide range of electronic applications, ensuring high performance and stability in critical timing circuits.

The three parts on the right have similar specifications to TXC Corporation & 7M-41.000MAAE-T.
7M-41.000MAAE-T Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "7M-41.000MAAE-T" in TXC Corporation 7M-41.000MAAE-T.
  • Part Number
  • Manufacturer
  • Package
  • Description