TXC Corporation 7V-40.000MDHV-T
TXC Corporation 7V-40.000MDHV-T
feed

TXC Corporation 7V-40.000MDHV-T

Manufacturer No:

7V-40.000MDHV-T

Manufacturer:

TXC Corporation

Utmel No:

2591-7V-40.000MDHV-T

Package:

4-SMD, No Lead

ECAD Model:

Description:

CRYSTAL 40.000MHZ 8PF SMD

Quantity:

Unit Price: $0.434077

Ext Price: $0.43

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 3117

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.434077

    $0.43

  • 10

    $0.409507

    $4.10

  • 100

    $0.386327

    $38.63

  • 500

    $0.364459

    $182.23

  • 1000

    $0.343830

    $343.83

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
7V-40.000MDHV-T information

Specifications
Documents & Media
Product Details
TXC Corporation 7V-40.000MDHV-T technical specifications, attributes, parameters and parts with similar specifications to TXC Corporation 7V-40.000MDHV-T.
  • Type
    Parameter
  • Factory Lead Time
    20 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    4-SMD, No Lead
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    7V
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.126Lx0.098W 3.20mmx2.50mm
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    MHz Crystal
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    TR
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    40MHz
  • Frequency Stability

    the variation of output frequency of a crystal oscillator due to external conditions like temperature variation, voltage variation, output load variation, and frequency aging.

    ±30ppm
  • Physical Dimension

    The parameter "Physical Dimension" in electronic components refers to the measurable size and shape characteristics of a component. This includes dimensions such as length, width, height, and diameter, which are critical for ensuring proper fit and integration into electronic circuits and systems. Physical dimensions also influence the component's performance, thermal management, and overall reliability in application environments. Understanding these dimensions is essential for designers to maintain compatibility with circuit boards and reduce issues related to space constraints.

    L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch)
  • Operating Frequency

    Operating frequency is the frequency at which the communications are being made with the total bandwidth occupied by the carrier signal with modulation. Usually bandwidth of the antenna will be wider than the bandwidth of the signal so that more than one center frequency the antenna can be put in to effective use.

    40MHz
  • ESR (Equivalent Series Resistance)

    Equivalent Series Resistance (ESR) is a parameter that describes the internal resistance of a capacitor or an inductor in an electronic circuit. It represents the total resistance that is present in series with the ideal capacitance or inductance of the component. ESR is typically caused by factors such as the resistance of the conductive materials used in the component, the connections within the component, and the dielectric material used. A lower ESR value is desirable in electronic components as it indicates better performance and efficiency, especially in applications where high-frequency signals or rapid changes in voltage are involved. ESR is an important parameter to consider when selecting components for applications such as power supplies, filtering circuits, and signal processing.

    60Ohm
  • Load Capacitance

    the amount of capacitance measured or computed across the crystal terminals on the PCB. Frequency Tolerance. Frequency tolerance refers to the allowable deviation from nominal, in parts per million (PPM), at a specific temperature, usually +25°C.

    8pF
  • Operating Mode

    A phase of operation during the operation and maintenance stages of the life cycle of a facility.

    Fundamental
  • Frequency Tolerance

    the maximum allowable deviation from the nominal crystal frequency at a specified temperature, usually 25℃. The recommended frequency tolerance of the crystal over the manufacturing process is ±50 ppm.

    ±20ppm
  • Drive Level

    Drive Level in electronic components refers to the amount of power or current required to properly operate a specific component, such as a transistor or an amplifier. It is a crucial parameter that determines the input signal strength needed to achieve the desired output performance. The drive level is typically specified in terms of voltage, current, or power, and it helps ensure that the component operates within its specified range for optimal performance and reliability. Understanding the drive level requirement is essential for designing circuits and systems that can effectively drive the electronic component without causing damage or distortion.

    10 µW
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.035 0.90mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for TXC Corporation 7V-40.000MDHV-T.

Product Description

1. Description

The 7V-40.000MDHV-T crystal oscillator from TXC Corporation is a high-frequency crystal designed for precision timing applications. This surface-mount device (SMD) operates at a fundamental frequency of 40 MHz, making it suitable for various electronic systems requiring stable and reliable timing signals.

2. Features

  • Frequency Stability: The crystal exhibits a frequency stability of ±30 ppm, ensuring consistent performance over a wide range of operating conditions.
  • Frequency Tolerance: With a frequency tolerance of ±20 ppm, this crystal provides precise timing accuracy.
  • Drive Level: The device has a low drive level of 10 μW, which is ideal for minimizing power consumption in battery-powered devices.
  • ESR (Equivalent Series Resistance): The ESR is 60 Ohm, allowing for efficient energy transfer and minimizing signal degradation.
  • Operating Temperature Range: The crystal operates within the temperature range of -40°C to 85°C, ensuring reliable performance in diverse environments.
  • Mounting Type: Designed for surface mount applications, this crystal is easy to integrate into modern PCBs.
  • RoHS Compliance: The product is RoHS compliant, adhering to environmental regulations and ensuring sustainability.

3. Applications

Primary Applications:
  1. Telecommunications: Used in base stations, cell towers, and other communication infrastructure for maintaining precise timing signals.
  2. Industrial Automation: Essential in control systems where precise timing is critical for synchronization and data transmission.
  3. Medical Devices: Utilized in medical equipment requiring stable timing for diagnostic and therapeutic purposes.
Secondary Applications:
  1. Consumer Electronics: Found in devices such as GPS receivers, audio equipment, and gaming consoles where high-frequency stability is necessary.
  2. Automotive Systems: Used in vehicle control systems, infotainment systems, and navigation systems requiring precise timing signals.

4. Alternative Parts

If the 7V-40.000MDHV-T crystal oscillator is not available or meets specific requirements, alternative parts can be considered:

  1. 7V-40.000MDCV-T - A similar crystal with slightly different specifications but still suitable for many applications.
  2. 8V-40.000MDCV-T - A crystal with a different voltage series but similar frequency specifications.

5. Embedded Modules

The 7V-40.000MDHV-T crystal oscillator is commonly used in various embedded modules:

  1. Clock Generators: Integrated into clock generator ICs to provide stable clock signals for microcontrollers and other digital circuits.
  2. Timing Modules: Used in timing modules designed for specific applications like GPS receivers or industrial control systems.
  3. System-on-Chip (SoC) Solutions: Often embedded within SoC solutions to provide an internal clock source for the system's timing needs.

This crystal oscillator from TXC Corporation offers a reliable solution for high-frequency timing requirements across diverse industries, ensuring consistent performance and precision in various electronic systems.

7V-40.000MDHV-T Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "7V-40.000MDHV-T" in TXC Corporation 7V-40.000MDHV-T.
  • Part Number
  • Manufacturer
  • Package
  • Description