TXC Corporation 9C-32.000MAAE-T
TXC Corporation 9C-32.000MAAE-T
feed

TXC Corporation 9C-32.000MAAE-T

Manufacturer No:

9C-32.000MAAE-T

Manufacturer:

TXC Corporation

Utmel No:

2591-9C-32.000MAAE-T

Package:

HC-49S

ECAD Model:

Description:

CRYSTAL 32.000MHZ 12PF SMD

Quantity:

Unit Price: $0.289384

Ext Price: $0.29

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 566

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.289384

    $0.29

  • 10

    $0.273004

    $2.73

  • 100

    $0.257551

    $25.76

  • 500

    $0.242972

    $121.49

  • 1000

    $0.229219

    $229.22

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
9C-32.000MAAE-T information

Specifications
Documents & Media
Product Details
Product Comparison
TXC Corporation 9C-32.000MAAE-T technical specifications, attributes, parameters and parts with similar specifications to TXC Corporation 9C-32.000MAAE-T.
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    HC-49S
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -20°C~70°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    9C
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.449Lx0.189W 11.40mmx4.80mm
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    MHz Crystal
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    32MHz
  • Frequency Stability

    the variation of output frequency of a crystal oscillator due to external conditions like temperature variation, voltage variation, output load variation, and frequency aging.

    ±30ppm
  • ESR (Equivalent Series Resistance)

    Equivalent Series Resistance (ESR) is a parameter that describes the internal resistance of a capacitor or an inductor in an electronic circuit. It represents the total resistance that is present in series with the ideal capacitance or inductance of the component. ESR is typically caused by factors such as the resistance of the conductive materials used in the component, the connections within the component, and the dielectric material used. A lower ESR value is desirable in electronic components as it indicates better performance and efficiency, especially in applications where high-frequency signals or rapid changes in voltage are involved. ESR is an important parameter to consider when selecting components for applications such as power supplies, filtering circuits, and signal processing.

    80Ohm
  • Load Capacitance

    the amount of capacitance measured or computed across the crystal terminals on the PCB. Frequency Tolerance. Frequency tolerance refers to the allowable deviation from nominal, in parts per million (PPM), at a specific temperature, usually +25°C.

    12pF
  • Operating Mode

    A phase of operation during the operation and maintenance stages of the life cycle of a facility.

    3rd Overtone
  • Height
    4.0894mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.161 4.10mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for TXC Corporation 9C-32.000MAAE-T.

Product Description: 9C-32.000MAAE-T MHz Crystal from TXC Corporation

1. Description

The 9C-32.000MAAE-T MHz Crystal from TXC Corporation is a high-quality, surface mount crystal oscillator designed to provide precise frequency stability in a compact package. This crystal operates within the 32 MHz frequency range, making it ideal for various electronic applications requiring stable timing signals.

2. Features

  • Frequency Stability: The crystal offers a frequency stability of ±30 ppm, ensuring reliable operation in a wide range of environments.
  • Operating Temperature: It can operate between -20°C and 70°C, making it suitable for use in various industrial and consumer electronics.
  • Mounting Type: Designed for surface mount applications, this crystal is easy to integrate into modern PCB designs.
  • Package Type: The HC-49S package provides a compact footprint of 11.40mm x 4.80mm, minimizing space requirements on the board.
  • RoHS Compliance: The product is RoHS compliant, ensuring it meets the environmental standards for lead-free components.
  • Load Capacitance: Optimized with a load capacitance of 12 pF, this crystal ensures optimal performance when paired with standard capacitors.

3. Applications

The 9C-32.000MAAE-T MHz Crystal is versatile and can be used in a variety of applications including:

Primary Applications: - Clock Generation: Ideal for generating stable clock signals in microcontrollers, digital signal processors (DSPs), and other embedded systems. - Timing Circuits: Used in timing circuits for synchronization purposes in communication systems, data acquisition systems, and industrial control systems.

Secondary Applications: - Audio Systems: Can be used in audio systems requiring precise timing for audio processing and playback. - Medical Devices: Suitable for medical devices that require reliable timing signals for diagnostic equipment or life-critical systems.

4. Alternative Parts

If the 9C-32.000MAAE-T is not available or if you need alternative options, consider the following parts from TXC Corporation:

  • 9C-32.000MAAB-T: Similar specifications but with a different part number; check compatibility before substitution.
  • 9C-32.000MAAF-T: Another variant with slightly different characteristics; ensure it meets your specific requirements.

5. Embedded Modules

This component is commonly used in various embedded modules including:

  • Microcontroller Boards: Often used on microcontroller boards like Arduino or Raspberry Pi for providing stable clock signals.
  • System-on-Chip (SoC) Modules: Integrated into SoC modules for generating timing signals essential for system operation.
  • Industrial Control Systems: Used in industrial control systems for precise timing requirements in automation processes.

For more detailed information or specific usage guidelines, refer to the datasheet provided by TXC Corporation for the 9C-32.000MAAE-T MHz Crystal.

The three parts on the right have similar specifications to TXC Corporation & 9C-32.000MAAE-T.
9C-32.000MAAE-T Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "9C-32.000MAAE-T" in TXC Corporation 9C-32.000MAAE-T.
  • Part Number
  • Manufacturer
  • Package
  • Description