United Chemi-Con ELHS501VSN471MA50S
United Chemi-Con ELHS501VSN471MA50S
feed

United Chemi-Con ELHS501VSN471MA50S

Manufacturer No:

ELHS501VSN471MA50S

Manufacturer:

United Chemi-Con

Utmel No:

2615-ELHS501VSN471MA50S

Package:

Radial, Can - Snap-In

Datasheet:

LHS Series

ECAD Model:

Description:

LHS 470μF Capacitor ±20% Bulk Through Hole 1.378Dia 35.00mm -40°C~105°C Polar Radial, Can - Snap-In

Quantity:

Unit Price: $11.827101

Ext Price: $11.83

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 205

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $11.827101

    $11.83

  • 10

    $11.157642

    $111.58

  • 100

    $10.526078

    $1,052.61

  • 500

    $9.930262

    $4,965.13

  • 1000

    $9.368172

    $9,368.17

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ELHS501VSN471MA50S information

Specifications
Documents & Media
Product Details
Product Comparison
United Chemi-Con ELHS501VSN471MA50S technical specifications, attributes, parameters and parts with similar specifications to United Chemi-Con ELHS501VSN471MA50S.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Radial, Can - Snap-In
  • Lifetime @ Temp.
    5000 Hrs @ 105°C
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    500V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~105°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    LHS
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    1.378Dia 35.00mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    General Purpose
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    470μF
  • Lead Spacing

    the distance between two baselines of lines of type. The word 'leading' originates from the strips of lead hand-typesetters used to use to space out lines of text evenly. The word leading has stuck, but essentially it's a typographer's term for line spacing.

    0.394 10.00mm
  • Polarization

    In electronic components, polarization refers to the orientation or alignment of certain properties within the component. This property can affect the behavior and performance of the component in a circuit. For example, in capacitors, polarization refers to the alignment of the electric field within the dielectric material. Polarized capacitors, such as electrolytic capacitors, have a specific orientation for proper functioning. In other components like diodes, polarization refers to the direction of current flow, which is important for their correct operation. Understanding polarization is crucial for proper usage and integration of electronic components in circuits.

    Polar
  • Ripple Current @ Low Frequency

    Ripple current at low frequency is a parameter that describes the maximum alternating current that a component can handle without exceeding its specified temperature limits. This type of current typically occurs in electronic components such as capacitors and inductors when they are subjected to fluctuating voltage levels. The ripple current at low frequency is important to consider in the design and selection of components to ensure they can operate reliably and efficiently under varying conditions. It is typically specified in datasheets to provide guidance on the component's performance and limitations in real-world applications.

    1.95A @ 120Hz
  • Ripple Current @ High Frequency

    Ripple Current @ High Frequency refers to the alternating current component that flows through a capacitor or an inductor within a circuit when subjected to a high-frequency signal. It is particularly relevant in switching power supplies and filter circuits, where the frequency of the voltage ripple can influence the performance and efficiency of the component. The parameter indicates the maximum allowable ripple current that can pass through the component without causing excessive heating or damage, thus ensuring reliable operation during high-frequency conditions.

    2.7885A @ 50kHz
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    2.067 52.50mm
0 Similar Products Remaining
Download datasheets and manufacturer documentation for United Chemi-Con ELHS501VSN471MA50S.

Product Description

ELHS501VSN471MA50S - Aluminum Electrolytic Capacitor

The ELHS501VSN471MA50S is a high-capacity, general-purpose aluminum electrolytic capacitor designed by United Chemi-Con. This capacitor is part of the LHS series, known for its reliability and performance in various electronic applications.

Features

  • High Capacitance: With a capacitance of 470 μF, this capacitor provides significant storage capacity for filtering and smoothing applications.
  • Wide Operating Temperature Range: The operating temperature range of -40°C to 105°C ensures the capacitor can handle a wide range of environmental conditions.
  • High Ripple Current Handling: The capacitor can handle high ripple currents at both high (2.7885 A @ 50 kHz) and low (1.95 A @ 120 Hz) frequencies, making it suitable for demanding power supply applications.
  • Polarized Design: The polarized design ensures that the capacitor is used correctly in applications where polarity is important.
  • Snap-In Package: The radial, can - snap-in package makes it easy to mount and secure in through-hole applications.
  • Long Lifetime: With a lifetime of 5000 hours at 105°C, this capacitor offers reliable performance over extended periods.

Applications

Primary Applications:
  • Power Supplies: Ideal for use in power supplies where high capacitance and low ESR are required.
  • Filtering Circuits: Effective in filtering circuits to reduce ripple and noise in DC power supplies.
  • Audio Equipment: Used in audio equipment to stabilize voltage and reduce noise.
Secondary Applications:
  • Medical Devices: Suitable for medical devices requiring stable power supplies.
  • Industrial Automation: Used in industrial automation systems where reliability and stability are crucial.
  • Telecommunications: Employed in telecommunications equipment to ensure stable voltage levels.

Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following:

  • ELHS501VSN221MA50S: A lower capacitance version (220 μF) with similar dimensions and specifications.
  • ELHS501VSN101MA50S: A higher capacitance version (1000 μF) with slightly different dimensions but similar performance characteristics.

Embedded Modules

This capacitor is commonly used in various embedded modules including:

  • DC-DC Converter Modules: Often used as part of the filtering circuitry within DC-DC converter modules.
  • Power Management ICs (PMICs): Integrated into PMICs to provide stable power supplies and filtering capabilities.
  • Industrial Control Systems: Embedded into industrial control systems for reliable operation under varying conditions.

The ELHS501VSN471MA50S is an excellent choice for any application requiring high capacitance, reliability, and stability. Its wide operating temperature range and high ripple current handling capabilities make it a versatile component suitable for a variety of electronic designs.

The three parts on the right have similar specifications to United Chemi-Con & ELHS501VSN471MA50S.
ELHS501VSN471MA50S Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "ELHS501VSN471MA50S" in United Chemi-Con ELHS501VSN471MA50S.
  • Part Number
  • Manufacturer
  • Package
  • Description