Varitronix VI-201-DP-FC-S
Varitronix VI-201-DP-FC-S
feed

Varitronix VI-201-DP-FC-S

Manufacturer No:

VI-201-DP-FC-S

Manufacturer:

Varitronix

Utmel No:

2635-VI-201-DP-FC-S

Package:

-

ECAD Model:

Description:

LCD MOD 2DIG 2 X 1 TRANSFLECTIVE

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
VI-201-DP-FC-S information

Specifications
Documents & Media
Product Details
Product Comparison
Varitronix VI-201-DP-FC-S technical specifications, attributes, parameters and parts with similar specifications to Varitronix VI-201-DP-FC-S.
  • Type
    Parameter
  • Factory Lead Time
    18 Weeks
  • Number of Pins
    18
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -10°C~60°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    VI-201
  • Published
    2003
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    3V
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    5V
  • Display Type

    Display Type in electronic components refers to the technology used to display information or visuals on a screen or panel. It describes the specific method or technology employed to present data, such as LCD (Liquid Crystal Display), OLED (Organic Light-Emitting Diode), LED (Light-Emitting Diode), or CRT (Cathode Ray Tube). Each display type has its own characteristics, including factors like resolution, color accuracy, viewing angles, power consumption, and response time. Choosing the right display type is crucial for determining the quality and performance of the visual output in electronic devices, such as smartphones, TVs, monitors, and digital signage.

    TN - Twisted Nematic
  • Number of Characters
    2
  • Viewing Area

    The "Viewing Area" parameter in electronic components refers to the area of the component that is visible or exposed for viewing. It is typically measured in square millimeters and is important for determining the size and visibility of the display or indicator on the component. The viewing area directly affects the user experience and readability of the information displayed on the component. Manufacturers often specify the viewing area to help users understand the display capabilities and limitations of the electronic component. It is crucial to consider the viewing area when designing or selecting electronic components for applications where visibility and readability are key factors.

    21.10mm L x 16.00mm W
  • Display Mode

    Display Mode in electronic components refers to the specific way in which information or data is presented on a display screen or panel. This parameter determines how the content is shown to the user, such as through text, graphics, images, or a combination of these elements. The display mode can also include characteristics like resolution, color depth, refresh rate, and aspect ratio, which all contribute to the overall visual experience. Different electronic devices and components may offer various display modes to cater to different user preferences and requirements.

    Transflective
  • Background Color

    in most cases, displayed in the form of an?RGB triplet?or a hexadecimal code.?

    Grey
  • Display Format

    The parameter "Display Format" in electronic components refers to the method or style in which data is visually represented on a display device. It can include aspects such as numerical format, units of measurement, graphical representation, or color schemes used to convey information. The display format is crucial for ensuring that the information is easily interpretable by users and can vary based on the application and target audience. Proper display formatting enhances user experience and facilitates effective data communication.

    2 x 1
  • Outline L x W x H

    The parameter "Outline L x W x H" in electronic components refers to the physical dimensions of the component, typically represented as the length (L), width (W), and height (H) measurements. These dimensions are crucial for determining the size and shape of the component, which is important for fitting it into a circuit board or enclosure. The outline dimensions help engineers and designers ensure proper placement and alignment of the component within the overall system. It is essential to consider the Outline L x W x H parameter when selecting and designing electronic components to ensure compatibility and proper functionality within the intended application.

    27.90mm x 30.50mm x 2.80mm
  • Character Size

    Character Size in electronic components typically refers to the physical dimensions of characters displayed on a screen or a display panel. It is a measure of the height and width of individual characters, usually expressed in terms of pixels or millimeters. The character size is important for determining the readability and clarity of information displayed on electronic devices such as digital screens, LED panels, or LCD displays. Adjusting the character size can help improve visibility and user experience, especially in applications where information needs to be easily readable from a distance or at different viewing angles.

    12.70mm Hx7.62mm W
  • Character Format

    Character Format in electronic components refers to the specific arrangement and representation of characters or symbols within a digital system. It defines how individual characters are encoded and displayed, including factors such as the number of bits used to represent each character, the character set being used (such as ASCII or Unicode), and any special formatting or control codes involved. The character format is crucial for ensuring proper communication and compatibility between different devices and systems when exchanging textual information. It plays a key role in data transmission, storage, and processing within electronic devices and software applications.

    7-Segment
  • Character Width

    Character width in electronic components refers to the width of a character displayed on a screen or a display. It is a measurement of the horizontal space occupied by a single character, typically measured in pixels or units of measurement specific to the display technology being used. The character width is important for determining the overall layout and readability of text or symbols on a display, as it affects how much space each character takes up and how many characters can fit on a single line. Adjusting the character width can impact the overall design and user experience of electronic devices such as digital screens, LED displays, or other visual interfaces.

    12.7mm
  • Height
    2.8mm
  • Length
    27.9mm
  • Width
    22.8mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Varitronix VI-201-DP-FC-S.

Product Description: VI-201-DP-FC-S Display Module

1. Description

The VI-201-DP-FC-S is a compact and versatile display module designed by Varitronix, a leading manufacturer in the field of optoelectronics. This module is part of the VI-201 series and features a 2x1 display format, making it ideal for applications requiring multiple characters in a small footprint. The display module boasts a transflective TN (Twisted Nematic) display type, ensuring high visibility and readability in various lighting conditions.

2. Features

  • Character Format: The module supports a 7-segment character format, which is commonly used in digital displays.
  • Character Size: Each character measures 12.70mm in height and 7.62mm in width, providing clear and legible text.
  • Display Format: The module features a 2x1 display format, allowing for two characters to be displayed side by side.
  • Display Mode: It operates in a transflective mode, enhancing visibility by reflecting ambient light while also providing good contrast.
  • Operating Supply Voltage: The module requires a stable 5V supply voltage for optimal performance.
  • Operating Temperature Range: It can operate within the range of -10°C to 60°C, making it suitable for a variety of environmental conditions.
  • Number of Pins: The module has 18 pins, providing ample connectivity options for integration into various systems.
  • RoHS Compliance: The VI-201-DP-FC-S is RoHS compliant, ensuring it meets stringent environmental regulations.

3. Applications

  1. Primary Applications:
  2. Industrial Control Systems: The compact size and high visibility make this module suitable for industrial control systems where clear display is crucial.
  3. Medical Devices: Its transflective display mode and wide operating temperature range make it ideal for medical devices that need to function accurately in various environments.
  4. Automotive Systems: The module's compact size and high visibility make it suitable for automotive systems where space is limited but readability is essential.

  5. Secondary Applications:

  6. Consumer Electronics: This module can be used in consumer electronics such as smart home devices or wearable technology where small displays are required.
  7. Aerospace Applications: The module's reliability and compact size make it suitable for aerospace applications where space is limited but performance is critical.

4. Alternative Parts

If the VI-201-DP-FC-S is not available or meets specific requirements, alternative parts could include:

  • VI-202-DP-FC-S: A similar display module with slightly different dimensions but similar functionality.
  • VI-203-DP-FC-S: A variant with additional features like backlighting or different character formats.

5. Embedded Modules

The VI-201-DP-FC-S display module is commonly used in various embedded systems including:

  • Microcontroller Boards: It integrates seamlessly with microcontroller boards like Arduino or Raspberry Pi for IoT projects.
  • Single-Board Computers: The module is often used in single-board computers such as those from the BeagleBone series.
  • Embedded Systems Development Kits: It is a popular choice for development kits aimed at creating custom embedded systems.

The VI-201-DP-FC-S display module from Varitronix offers a reliable and versatile solution for various display needs, making it an excellent choice for a wide range of applications.

The three parts on the right have similar specifications to Varitronix & VI-201-DP-FC-S.
VI-201-DP-FC-S Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "VI-201-DP-FC-S" in Varitronix VI-201-DP-FC-S.
  • Part Number
  • Manufacturer
  • Package
  • Description