Venkel HPCR1210-W-7152FT
Venkel HPCR1210-W-7152FT
feed

Venkel HPCR1210-W-7152FT

Manufacturer No:

HPCR1210-W-7152FT

Manufacturer:

Venkel

Utmel No:

2645-HPCR1210-W-7152FT

Package:

-

ECAD Model:

Description:

High Power CR;1210;3/4W;71.5K;±1%
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
HPCR1210-W-7152FT information

Specifications
Venkel HPCR1210-W-7152FT technical specifications, attributes, parameters and parts with similar specifications to Venkel HPCR1210-W-7152FT.
  • Type
    Parameter
  • Enclosure
    Open
  • Manufacturer Part Number
    DP40C3P-1/B
  • Approvals
    CSA, UL
  • Manufacturer
    ABB
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Box Lug, Quick Connect
  • Coil Voltage

    Coil voltage refers to the electrical potential difference that is applied across the coil of an electromechanical device, such as a relay or a solenoid. This voltage is essential for energizing the coil, creating a magnetic field that enables the device to perform its intended function, such as opening or closing contacts. The coil voltage is specified by the manufacturer and varies depending on the design and application of the component, commonly available in standard values like 5V, 12V, 24V, and others. Proper selection of coil voltage is crucial for optimal performance and longevity of the device.

    120 VAC
  • Coil Type

    There are 2 different types of 'coil'; one has copper on it (IUD) and the other contains hormone (Mirena IUS). Both are over 99% effective at protecting against pregnancy.

    Magnetic
0 Similar Products Remaining