Vicor Corporation 04308
Vicor Corporation 04308
feed

Vicor Corporation 04308

Manufacturer No:

04308

Manufacturer:

Vicor Corporation

Utmel No:

2656-04308

Package:

Module

Datasheet:

04308 Drawing

ECAD Model:

Description:

MINI MODULE THERMAL PAD

Quantity:

Unit Price: $3.769876

Ext Price: $3.77

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 600

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.769876

    $3.77

  • 10

    $3.556487

    $35.56

  • 100

    $3.355176

    $335.52

  • 500

    $3.165261

    $1,582.63

  • 1000

    $2.986095

    $2,986.10

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
04308 information

Specifications
Documents & Media
Product Details
Vicor Corporation 04308 technical specifications, attributes, parameters and parts with similar specifications to Vicor Corporation 04308.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Module
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Thermal Pads
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Vicor Corporation 04308.

Product Description: Vicor Corporation 04308 Thermal Pad

1. Description

The Vicor Corporation 04308 is a high-quality thermal pad designed to provide efficient heat dissipation for board mount power supplies. This accessory is engineered to ensure optimal thermal management, thereby enhancing the reliability and performance of electronic systems. Manufactured by Vicor Corporation, a renowned leader in power supply solutions, this thermal pad is part of their extensive lineup of accessories tailored for various applications in the electronics industry.

2. Features

  • Lead-Free Construction: The Vicor Corporation 04308 thermal pad is constructed from lead-free materials, ensuring compliance with environmental regulations and safety standards.
  • ROHS3 Compliant: This product adheres to the ROHS3 directive, indicating its compliance with the Restriction of Hazardous Substances regulation.
  • Active Part Status: The part is actively manufactured and available for purchase, making it a reliable choice for your thermal management needs.
  • Module Package: The thermal pad comes in a module package, which simplifies installation and ensures consistent performance.

3. Applications

The Vicor Corporation 04308 thermal pad is versatile and can be used in a variety of applications:

Primary Applications: - Power Supply Systems: Ideal for use in board mount power supplies where efficient heat dissipation is crucial. - Electronics Manufacturing: Essential for ensuring reliable operation of electronic components during manufacturing processes.

Secondary Applications: - Automotive Electronics: Can be used in automotive systems where high-performance and reliability are paramount. - Industrial Automation: Suitable for industrial automation systems requiring precise temperature control.

4. Alternative Parts

If you are looking for alternative thermal pads or have specific requirements not met by the Vicor Corporation 04308, consider the following options:

  • Vicor Corporation 04309: Another lead-free thermal pad with similar specifications but potentially different dimensions or material properties.
  • Other Lead-Free Thermal Pads: From other manufacturers such as 3M or Laird, these pads may offer different performance characteristics or form factors.

5. Embedded Modules

The Vicor Corporation 04308 thermal pad is commonly used in conjunction with various embedded modules designed for efficient power supply systems:

  • Vicor Corporation DC-DC Converters: These converters often utilize thermal pads like the 04308 to maintain optimal operating temperatures.
  • Other Power Supply Modules: Modules from other manufacturers that require efficient heat dissipation also benefit from using this thermal pad.

By integrating the Vicor Corporation 04308 thermal pad into your design, you can ensure reliable operation and extended lifespan of your electronic systems. Its lead-free construction and ROHS3 compliance make it an environmentally friendly choice for modern electronics manufacturing.