Vicor Corporation 32012
Vicor Corporation 32012
feed

Vicor Corporation 32012

Manufacturer No:

32012

Manufacturer:

Vicor Corporation

Utmel No:

2656-32012

Package:

-

ECAD Model:

Description:

INDUCTOR 27UH

Quantity:

Unit Price: $6.186484

Ext Price: $6.19

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 85

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $6.186484

    $6.19

  • 10

    $5.836306

    $58.36

  • 100

    $5.505949

    $550.59

  • 500

    $5.194291

    $2,597.15

  • 1000

    $4.900275

    $4,900.28

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
32012 information

Specifications
Documents & Media
Product Details
Vicor Corporation 32012 technical specifications, attributes, parameters and parts with similar specifications to Vicor Corporation 32012.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Published
    2008
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Color
    Black
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    17.27mm
  • Military Standard

    Military Standard in electronic components refers to a set of guidelines and specifications established by the military for the design, manufacturing, and testing of electronic devices used in military applications. These standards ensure that the components meet specific requirements for reliability, durability, performance, and environmental conditions. Components that meet military standards are often more rugged and capable of withstanding harsh operating conditions such as extreme temperatures, vibrations, and electromagnetic interference. Adhering to military standards helps to ensure the quality and consistency of electronic components used in critical military systems and applications.

    Not
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    27 μH
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Inductor
  • Lead/Base Style

    The parameter "Lead/Base Style" in electronic components refers to the physical configuration of the leads or terminals of the component in relation to its base or body. This parameter describes how the leads are attached to the component and how they are positioned in relation to the base. Common lead/base styles include through-hole, surface mount, gull-wing, J-lead, and many others. Understanding the lead/base style is important for proper installation and connection of the component in a circuit, as different styles may require different soldering techniques or mounting considerations.

    Radial
  • DC Current

    DC current refers to the flow of electric charge in a circuit in a constant, unidirectional manner. It is the steady current that flows through a circuit without changing direction over time. DC current is typically measured in amperes (A) and is essential for powering electronic components such as resistors, capacitors, and transistors. Understanding the DC current rating of a component is crucial for ensuring proper functionality and preventing damage due to overcurrent. It is important to consider the maximum DC current that a component can handle to avoid overheating and potential failure.

    12A
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Vicor Corporation 32012.

Product Description

32012 Inductor from Vicor Corporation

The Vicor Corporation's 32012 is a high-quality, board-mount inductor designed to meet the demanding requirements of modern electronic systems. This inductor is part of Vicor's extensive range of power supply components, specifically categorized under Accessories in the Power Supplies - Board Mount category.

Features

  • High DC Current Capability: The 32012 inductor can handle a maximum DC current of 12A, making it suitable for applications requiring robust current handling.
  • Compact Design: With a depth of 17.27mm, this inductor offers a compact footprint that is ideal for space-constrained designs.
  • Low Inductance: Featuring an inductance of 27 μH, this component is optimized for applications where low inductance is crucial.
  • Radial Lead/Base Style: The radial lead/base style provides easy mounting and connection options, enhancing the overall usability of the component.
  • Environmental Compliance: The ROHS3 compliance ensures that the 32012 meets stringent environmental regulations, making it a reliable choice for eco-friendly projects.
  • Long-Term Availability: With an active part status and unlimited MSL (Moisture Sensitivity Level) of 1, this inductor is available for long-term use without concerns about supply chain disruptions.

Applications

  1. Primary Applications:
  2. Power Filtering: The 32012 inductor is particularly useful in power filtering circuits where its low inductance and high current handling capabilities are essential.
  3. Voltage Regulators: It can be used in voltage regulator circuits to provide stable output voltages by filtering out unwanted noise and ripples.
  4. Switch-Mode Power Supplies: Its compact size and high current handling make it suitable for switch-mode power supplies where efficiency and compactness are critical.

  5. Secondary Applications:

  6. Audio Equipment: The 32012 can also be used in audio equipment such as amplifiers or preamplifiers where low noise and high stability are required.
  7. Medical Devices: Its reliability and compliance with environmental standards make it suitable for use in medical devices where safety is paramount.

Alternative Parts

If you are looking for alternative parts with similar specifications or slightly different characteristics, consider the following options:

  • 32011 from Vicor Corporation: This inductor has a slightly lower inductance (25 μH) but similar dimensions and current handling capabilities.
  • 32100 from Coilcraft: This inductor offers slightly higher inductance (30 μH) but similar lead/base style and environmental compliance.

Embedded Modules

The 32012 inductor is commonly used in various embedded modules that require high-quality power filtering and regulation:

  • Vicor's Power Modules: Many of Vicor's power modules incorporate this inductor due to its reliability and performance.
  • Industrial Control Systems: Modules designed for industrial control systems often include this inductor to ensure stable power delivery.
  • Automotive Electronics: In automotive electronics, modules requiring robust power filtering frequently utilize this inductor.

In summary, the Vicor Corporation's 32012 is a versatile and reliable inductor suitable for a wide range of applications requiring high current handling and low inductance. Its compact design, environmental compliance, and long-term availability make it an excellent choice for both primary and secondary applications across various industries.