Viking PCS127MT7R6
Viking PCS127MT7R6
feed

Viking PCS127MT7R6

Manufacturer No:

PCS127MT7R6

Manufacturer:

Viking

Utmel No:

2664-PCS127MT7R6

Package:

-

ECAD Model:

Description:

Inductor: wire; SMD; 7.6uH; 5.9A; 20mΩ; ±20%; 12x12x8mm; -40÷125°C
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
PCS127MT7R6 information

Specifications
Viking PCS127MT7R6 technical specifications, attributes, parameters and parts with similar specifications to Viking PCS127MT7R6.
  • Type
    Parameter
  • Type of inductor
    wire
  • Mounting
    SMD
  • Operating current
    5.9A
  • Certificates
    RoHS compliant
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    20mΩ
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    7.6µH
0 Similar Products Remaining