Viking Tech AR05BTD8000
Viking Tech AR05BTD8000
feed

Viking Tech AR05BTD8000

Manufacturer No:

AR05BTD8000

Manufacturer:

Viking Tech

Utmel No:

2664-AR05BTD8000

Package:

0805

ECAD Model:

Description:

AR05BTD8000 datasheet pdf and Chip Resistor - Surface Mount product details from Viking Tech stock available at Utmel
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
AR05BTD8000 information

Specifications
Viking Tech AR05BTD8000 technical specifications, attributes, parameters and parts with similar specifications to Viking Tech AR05BTD8000.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0805
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    800Ohm
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    62.5mW
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
AR05BTD8000 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "AR05BTD8000" in Viking Tech AR05BTD8000.
  • Part Number
  • Manufacturer
  • Package
  • Description