Viking Tech MFR0623FTCV2000
Viking Tech MFR0623FTCV2000
feed

Viking Tech MFR0623FTCV2000

Manufacturer No:

MFR0623FTCV2000

Manufacturer:

Viking Tech

Utmel No:

2664-MFR0623FTCV2000

Package:

-

ECAD Model:

Description:

MFR0623FTCV2000 datasheet pdf and Through Hole Resistors product details from Viking Tech stock available at Utmel
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
MFR0623FTCV2000 information

Specifications
Viking Tech MFR0623FTCV2000 technical specifications, attributes, parameters and parts with similar specifications to Viking Tech MFR0623FTCV2000.
  • Type
    Parameter
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    200Ohm
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    250mW
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining