VISHAY 1.5SMC200A-E3/57T
VISHAY 1.5SMC200A-E3/57T
feed

VISHAY 1.5SMC200A-E3/57T

Manufacturer No:

1.5SMC200A-E3/57T

Manufacturer:

VISHAY

Utmel No:

2668-1.5SMC200A-E3/57T

Package:

-

ECAD Model:

Description:

Diode: TVS;1.5kW;190÷210V;unidirectional;SMC;reel

Quantity:

Unit Price: $0.187000

Ext Price: $0.19

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2550

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.187000

    $0.19

  • 10

    $0.176415

    $1.76

  • 100

    $0.166429

    $16.64

  • 500

    $0.157009

    $78.50

  • 1000

    $0.148122

    $148.12

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1.5SMC200A-E3/57T information

Specifications
VISHAY 1.5SMC200A-E3/57T technical specifications, attributes, parameters and parts with similar specifications to VISHAY 1.5SMC200A-E3/57T.
  • Type
    Parameter
  • Type of diode
    TVS
  • Peak pulse power dissipation
    1.5kW
  • Max. off-state voltage
    171V
  • Breakdown Voltage / V
    190...210V
  • Semiconductor structure
    unidirectional
  • Case
    SMC
  • Mounting
    SMD
  • Kind of package1
    tape
  • Kind of package
    reel
  • Features of semiconductor devices
    glass passivated
  • Manufacturer series
    1.5SMC
  • Gross weight
    0.285g
  • Certificates
    RoHS compliant
0 Similar Products Remaining
1.5SMC200A-E3/57T Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1.5SMC200A-E3/57T" in VISHAY 1.5SMC200A-E3/57T.
  • Part Number
  • Manufacturer
  • Package
  • Description