Vishay M55342E06B59D0SWI
Vishay M55342E06B59D0SWI
feed

Vishay M55342E06B59D0SWI

Manufacturer No:

M55342E06B59D0SWI

Manufacturer:

Vishay

Utmel No:

2668-M55342E06B59D0SWI

Package:

0705

ECAD Model:

Description:

M55342E06B59D0SWI datasheet pdf and Chip Resistor - Surface Mount product details from Vishay stock available at Utmel
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
M55342E06B59D0SWI information

Specifications
Documents & Media
Vishay M55342E06B59D0SWI technical specifications, attributes, parameters and parts with similar specifications to Vishay M55342E06B59D0SWI.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0705
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    1%
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    59Ohm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Vishay M55342E06B59D0SWI.
M55342E06B59D0SWI Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "M55342E06B59D0SWI" in Vishay M55342E06B59D0SWI.
  • Part Number
  • Manufacturer
  • Package
  • Description