VISHAY MRS25000C1808FCT00
VISHAY MRS25000C1808FCT00
feed

VISHAY MRS25000C1808FCT00

Manufacturer No:

MRS25000C1808FCT00

Manufacturer:

VISHAY

Utmel No:

2668-MRS25000C1808FCT00

Package:

-

ECAD Model:

Description:

Resistor: thin film;THT;1.8Ω;600mW;±1%;Ø0.6x28mm;Ø2.5x6.5mm

Quantity:

Unit Price: $0.059021

Ext Price: $0.06

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 5417

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.059021

    $0.06

  • 500

    $0.043398

    $21.70

  • 1000

    $0.036165

    $36.16

  • 2000

    $0.033179

    $66.36

  • 5000

    $0.031008

    $155.04

  • 10000

    $0.028845

    $288.45

  • 15000

    $0.027896

    $418.44

  • 50000

    $0.027430

    $1,371.50

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MRS25000C1808FCT00 information

Specifications
VISHAY MRS25000C1808FCT00 technical specifications, attributes, parameters and parts with similar specifications to VISHAY MRS25000C1808FCT00.
  • Type
    Parameter
  • Type of resistor
    thin film
  • Mounting
    THT
  • Max. operating voltage
    350V
  • Leads dimensions
    Ø0.6x28mm
  • Body dimensions
    Ø2.5x6.5mm
  • Gross weight
    0.2g
  • Certificates
    RoHS compliant
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±1%
  • Temperature coefficient
    50ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    1.8Ω
  • Power

    Power in electronic components refers to the rate at which electrical energy is transferred or converted by a device. It is typically measured in watts and can be calculated using the formula Power equals voltage multiplied by current. In circuits, power can represent the energy consumed by devices such as resistors, or the energy output by sources like batteries. Understanding power is crucial for ensuring components operate within safe limits and for designing efficient electronic systems.

    0.6W
0 Similar Products Remaining
MRS25000C1808FCT00 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "MRS25000C1808FCT00" in VISHAY MRS25000C1808FCT00.
  • Part Number
  • Manufacturer
  • Package
  • Description