Vishay MSP10C-01-102G
Vishay MSP10C-01-102G
feed

Vishay MSP10C-01-102G

Manufacturer No:

MSP10C-01-102G

Manufacturer:

Vishay

Utmel No:

2668-MSP10C-01-102G

Package:

SIP

ECAD Model:

Description:

Res Thick Film NET 1K Ohm 2% 1.6W ±100ppm/°C BUS Molded 10-Pin SIP Pin Thru-Hole

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MSP10C-01-102G information

Specifications
Documents & Media
Vishay MSP10C-01-102G technical specifications, attributes, parameters and parts with similar specifications to Vishay MSP10C-01-102G.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SIP
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    NO
  • Terminal Shape

    Terminal Shape in electronic components refers to the physical design of the connection points on the component that allow for electrical connections to be made. These terminals can come in various shapes such as pins, leads, pads, or terminals with specific configurations like surface mount or through-hole. The terminal shape is important as it determines how the component can be mounted on a circuit board or connected to other components. Different terminal shapes are used based on the specific requirements of the electronic circuit design and manufacturing process.

    FLAT
  • Mounting Feature

    a process by which the operating system makes files and directories on a storage device (such as hard drive, CD-ROM, or network share) available for users to access via the computer's file system.

    THROUGH HOLE MOUNT
  • Number of Terminals
    10
  • ECCN (US)
    EAR99
  • HTS
    8533.21.00.50
  • Resistance Value (Ohm)
    1K
  • Maximum Voltage Rating (V)
    100
  • Power Rating per Resistor (W)
    0.25 (1/4)
  • Minimum Operating Temperature (°C)
    -55
  • Maximum Operating Temperature (°C)
    125
  • Temperature Coefficient (ppm/°C)
    ±100
  • Temperature Range @ Derated Power (°C)
    25 to 150
  • Circuit Designator
    BUS
  • Case Style
    Molded
  • Terminal Pitch (mm)
    2.54
  • Package Type
    SIP
  • Package Shape
    Single Line
  • Product Depth (mm)
    2.29
  • Seated Plane Height (mm)
    8.89
  • Mounting
    Through Hole
  • Package Description
    ,
  • Operating Temperature-Min
    -55 °C
  • Rohs Code
    No
  • Manufacturer Part Number
    MSP10C-01-102G
  • Manufacturer
    Vishay Dale
  • Number of Elements
    9
  • Part Life Cycle Code
    Active
  • Ihs Manufacturer
    VISHAY INTERTECHNOLOGY INC
  • Risk Rank
    5.77
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    2%
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    No
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Unconfirmed
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    100 ppm/°C
  • Type
    Network
  • Number of Functions
    1
  • Resistor Type

    The parameter "Resistor Type" in electronic components refers to the specific material and construction of a resistor that determines its electrical properties and performance characteristics. There are various types of resistors available, such as carbon film, metal film, wirewound, and thick film resistors, each with its own advantages and applications. The resistor type affects factors like tolerance, temperature coefficient, power rating, and stability, which are important considerations when selecting a resistor for a particular circuit. Choosing the right resistor type is crucial for ensuring proper functionality and reliability of electronic devices and circuits.

    ARRAY/NETWORK RESISTOR
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Pin
  • Rated Power Dissipation (P)

    Rated Power Dissipation (P) is a crucial parameter in electronic components that indicates the maximum amount of power the component can safely dissipate without being damaged. It is typically measured in watts and is important for determining the component's thermal management requirements. Exceeding the rated power dissipation can lead to overheating, reduced performance, or even permanent damage to the component. Designers must carefully consider the rated power dissipation when selecting and using electronic components to ensure reliable operation within specified limits.

    1.6 W
  • Working Voltage

    The "Working Voltage" parameter in electronic components refers to the maximum voltage that the component can safely handle while operating within its specified parameters. It is a crucial specification to consider when designing or selecting components for a circuit to prevent damage or failure. Exceeding the working voltage can lead to breakdown or insulation failure, potentially causing the component to malfunction or even become permanently damaged. It is important to always operate electronic components within their specified working voltage range to ensure reliable and safe operation of the circuit.

    100 V
  • Rated Temperature

    The "Rated Temperature" of an electronic component refers to the maximum temperature at which the component is designed to operate safely and reliably over an extended period of time. This parameter is crucial for determining the operational limits of the component and ensuring its longevity and performance. Exceeding the rated temperature can lead to overheating, degradation of the component's materials, and ultimately failure. Manufacturers specify the rated temperature in the component's datasheet to guide engineers and designers in selecting appropriate operating conditions and implementing proper thermal management strategies. It is important to adhere to the rated temperature to prevent premature failure and ensure the overall reliability of the electronic system.

    70 °C
  • Number of Resistors
    9
  • Element Power Dissipation

    Element power dissipation refers to the amount of power that an electronic component consumes or dissipates while in operation. It is a crucial parameter that indicates the maximum amount of power that the component can handle without getting damaged or overheating. This parameter is typically specified in watts and is important for determining the thermal management requirements of the component, such as the need for heat sinks or cooling systems. Exceeding the specified power dissipation rating can lead to component failure, reduced performance, or even safety hazards in electronic circuits. It is essential to carefully consider and adhere to the power dissipation limits of electronic components to ensure reliable and safe operation of electronic devices.

    0.25 W
  • Network Type

    In electronic components, the parameter "Network Type" refers to the configuration or arrangement of interconnected components within a circuit or system. It describes how the components are connected to each other, such as in series, parallel, or a combination of both. The network type determines how signals or power flow through the components and can impact the overall performance and functionality of the circuit. Understanding the network type is crucial for designing and analyzing electronic circuits to ensure proper operation and desired outcomes.

    BUSSED
  • First Element Resistance

    First Element Resistance is a term used in electronic components to refer to the resistance value exhibited by the first element in a series of interconnected elements within the component. In simpler terms, it is the resistance encountered by the electrical current as it flows through the initial element in the component. This parameter is crucial in determining the overall resistance characteristics of the component and plays a significant role in the overall performance and functionality of the electronic device in which it is used. Understanding and controlling the first element resistance is essential for ensuring proper functioning and efficiency of the electronic component.

    1000 Ω
  • Temperature Coefficient Tracking

    Temperature Coefficient Tracking refers to the degree to which the temperature coefficients of different components in an electronic circuit change in a correlated manner with temperature variations. It is important for ensuring that the performance of the circuit remains stable despite environmental changes. Components with good temperature coefficient tracking will exhibit similar changes in their electrical characteristics, minimizing offsets and improving overall circuit accuracy. This is particularly critical in precision applications where maintaining consistent performance across a range of temperatures is essential.

    50 ppm/°C
  • Power Rating (W)

    Power Rating (W) in electronic components refers to the maximum amount of power that a component can safely dissipate without overheating or failing. It is measured in watts and indicates the thermal limits that the component can handle during operation. Exceeding this rating can lead to damage or reduced lifespan of the component. Power rating is essential for ensuring reliability and performance in electronic circuits.

    1.6
  • Product Length (mm)

    The parameter "Product Length (mm)" in electronic components refers to the physical length of the component, typically measured in millimeters. This measurement is important for determining the size and dimensions of the component, which is crucial for fitting it into a circuit board or enclosure. It helps in ensuring proper alignment and spacing within the overall design of the electronic system. Manufacturers provide this specification to assist engineers and designers in selecting components that will fit and function correctly within their intended application.

    25.15
  • Product Height (mm)

    Product Height (mm) in electronic components refers to the measurement of the component's vertical dimension. It indicates how tall the component is when installed in a circuit or system. This parameter is crucial for determining compatibility with enclosures, ensuring adequate space for components on printed circuit boards, and facilitating proper airflow and cooling in electronic designs.

    8.89
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS non-compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Vishay MSP10C-01-102G.
MSP10C-01-102G Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MSP10C-01-102G" in Vishay MSP10C-01-102G.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • MSP10C-01-102GVishay

    SIP

    Res Thick Film NET 1K Ohm 2% 1.6W ±100ppm/°C BUS Molded 10-Pin SIP Pin Thru-Hole

  • MSP10C01-472GVishay

    SIP

    Res Thick Film NET 4.7K Ohm 2% 1.6W ±100ppm/°C BUS Molded 10-Pin SIP Pin Thru-Hole

  • MSP10C03100RGDAVishay

    SIP

    Res Thick Film NET 100 Ohm 2% 1.6W ±100ppm/°C ISOL Molded Epoxy 10-Pin SIP Pin Thru-Hole Tube

  • MSP10C031K50GDAVishay

    SIP

    Res Thick Film NET 1.5K Ohm 2% 1.6W ±100ppm/°C ISOL Molded Epoxy 10-Pin SIP Pin Thru-Hole Tube

  • MSP10C0127R0GDAVishay

    SIP

    Res Thick Film NET 27 Ohm 2% 1.6W ±100ppm/°C BUS Molded 10-Pin SIP Pin Thru-Hole Tube

  • MSP10C013K00GEJVishay

    SIP

    Res Thick Film NET 3K Ohm 2% 1.6W ±100ppm/°C BUS Molded Epoxy 10-Pin SIP Pin Thru-Hole Tube

  • MSP10C01120RGDAVishay

    SIP

    Res Thick Film NET 120 Ohm 2% 1.6W ±100ppm/°C BUS Molded Epoxy 10-Pin SIP Pin Thru-Hole Tube

  • MSP10C018K20GEJVishay

    SIP

    Res Thick Film NET 8.2K Ohm 2% 1.6W ±100ppm/°C BUS Molded Epoxy 10-Pin SIP Pin Thru-Hole Tube

  • MSP10C0333K0GDAVishay

    SIP

    Res Thick Film NET 33K Ohm 2% 1.6W ±100ppm/°C ISOL Molded Epoxy 10-Pin SIP Pin Thru-Hole Tube

  • MSP10C0310R0GEJVishay

    SIP

    Res Thick Film NET 10 Ohm 2% 1.6W ±100ppm/°C ISOL Molded Epoxy 10-Pin SIP Pin Thru-Hole Tube