Vishay PLT0603Z6041LSWS
Vishay PLT0603Z6041LSWS
feed

Vishay PLT0603Z6041LSWS

Manufacturer No:

PLT0603Z6041LSWS

Manufacturer:

Vishay

Utmel No:

2668-PLT0603Z6041LSWS

Package:

-

ECAD Model:

Description:

Res Thin Film 0603 6.04kOhm 0.01% 3/20W ±5ppm/°C Molded Waffle Pack
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
PLT0603Z6041LSWS information

Specifications
Vishay PLT0603Z6041LSWS technical specifications, attributes, parameters and parts with similar specifications to Vishay PLT0603Z6041LSWS.
  • Type
    Parameter
  • Manufacturer Part Number
    111956
  • Approvals
    CSA, UL
  • Manufacturer
    Gems Sensors & Controls
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    0.07 µF
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    1.8 mH
  • Series Resistance

    Series resistance in electronic components refers to the resistance that is present in series with the main component or circuit. It is the resistance that limits the flow of current through the component or circuit. Series resistance can affect the overall performance of the component by causing voltage drops and affecting the current flow. It is important to consider and account for series resistance when designing and analyzing electronic circuits to ensure proper functionality and performance.

    750 Ohm
0 Similar Products Remaining