Vishay PLT0805Z1052LSTP
Vishay PLT0805Z1052LSTP
feed

Vishay PLT0805Z1052LSTP

Manufacturer No:

PLT0805Z1052LSTP

Manufacturer:

Vishay

Utmel No:

2668-PLT0805Z1052LSTP

Package:

-

ECAD Model:

Description:

Res Thin Film 0805 10.5kOhm 0.01% 1/4W ±5ppm/°C Molded T/R
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
PLT0805Z1052LSTP information

Specifications
Vishay PLT0805Z1052LSTP technical specifications, attributes, parameters and parts with similar specifications to Vishay PLT0805Z1052LSTP.
  • Type
    Parameter
  • Manufacturer Part Number
    UA9DKB-UPC
  • Approvals
    UL
  • Manufacturer
    Thomas & Betts
  • Type
    RNC (Rigid Non-Metallic Conduit)
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Non-Metallic
  • Color
    Gray
  • Diameter

    In electronic components, the parameter "Diameter" typically refers to the measurement of the width of a circular component, such as a resistor, capacitor, or inductor. It is a crucial dimension that helps determine the physical size and fit of the component within a circuit or on a circuit board. The diameter is usually measured in millimeters (mm) or inches (in) and is important for ensuring proper placement and soldering of the component during assembly. Understanding the diameter of electronic components is essential for selecting the right size for a specific application and ensuring compatibility with other components and the overall design of the circuit.

    2.875 in.
0 Similar Products Remaining